HDMI 4K Repeater

The repeater receives and equalizes an HDMI signal and outputs it to another HDMI cable. It ensures clear delivery of 4K/2K/HD signal over a longer total length of cable. When a capture card directly captures the signal and it shows black-and-white dots (random digital noise or dropout), or the Properties panel reports “no signal” or “unsupported signal”, you can try using the repeater. It can fix the corrupted signal at the receiving end, or generate a better signal at the sending end, so that the user can capture the image correctly. However, if the signal is seriously corrupted, the repeater might not solve the problem. The optimum place for the repeater is typically midway between the source and the capture device. If a long cable is not delivering a stable signal, try replacing the long cable with two shorter cables, with the repeater connected in-between them.

Manufacturer Part Number
43010
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Input signal: TMDS (HDMI/DVI-D)
  • Input/output interface: HDMI Type A
  • Working Temperature: 0-50 deg C
  • Storage Temperature: -20-80 deg C
  • Relative Humidity: 5% – 90% (non-condensing)
  • Power: +5V
  • Power Consumption: TBD, 5V as the maximum current: TB
  • Size: 58.22 mm x 27.26mm x 10.80 mm
  • Accessory: USB to 5V cable