Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Supported OS:
- Windows 7/8/8.1/10/2008/2008 R2/2012 (x86 & x64)
- Linux (Ubuntu 12.04–16.10, CentOS 7)
- OS X 10.9–10.11
- macOS 10.12
- Chrome OS
Supported APIs:
- Windows
- DirectShow
- Wave API/DirectSound/WASAPI
- Linux
- OS X/macOS
Supported Software:
- VLC
- VirtualDub
- OBS
- XSplit
- vMix
- VidBlaster
- Wirecast
- Microsoft Media Encoder
- Adobe Flash Media Encoder
- Any other DirectShow, V4L2, QuickTime,AV Foundation based encoding or streaming software
Input Interfaces:
Host Interfaces:
- USB 3.0
- compatible with USB 2.0
- compatible with USB 3.1 Gen 1
Output Interface:
Loop-through Interface:
- HDMI
- HDMI loop-through interface
Input Features:
- Support for input video resolutions up to 4096×2160
HDMI Specific Features:
- 297MHz HDMIreceiver
- Adaptive HDMI equalizer support for cables lengths up to 30M
- Support for customized EDID
- Support for extraction ofAVI/Audio/SPD/MS/VS/ACP/ISRC1/ISRC2/Gamut InfoFrames
- Full colorimetry support
- Support for up to 4096×2160 4:4:4/4:2:2 30fps or 4096×2160 4:2:0 60fps input signals
- For 4:2:0 input signals, the horizontal and vertical resolution will be reduced to 1/2 for capturing
- For 4:4:4/4:2:2 input signal at more than 170MHz, the horizontal resolution will be reduced to 1/2 for capturing
- Support for 2 channel ISC60958 audio streams
- Support for extraction of audio formation information & channel status data
- Support for extraction of video timing information
- Support for extraction of 3D format information
- Support for Side-by-Side Half, Top-and-Bottom, Frame Packing 3D mode.
Analog Audio Features:
- Extraction of stereo embedded HDMI audio for recording and output via 3.5mm stereo mini-jack Line Out
- Capture of analog audio via 3.5 mm microphone interface
- Integrate the functions of a USB audio card. Playback audio via 3.5 mm headphones interface. Support for recording the playback audio of the computer.
Video Capture format:
- Support for capture resolutions up to 2048×2160
- Support for capture frame rates up to 120fps (Actual capture frame rate can be limited by the USB bandwidth and internal working frequency. Typical capture frame rates on the Intel USB 3.0 controller are as follows.)
- 1920×1080 YUY2 (up to 70fps)
- 1920×1080 RGB24 (up to 60fps)
- Support for YUY2 & UYVY4:2:2 8-bit
- Support for RGB24 & RGB32 4:4:4 8-bit
- The default capture format is YUY2. More capture format can be set using USB Capture Utility.
Video Processing Features:
- Video processing pipelines with 160 Mpixels/s processing bandwidth
- Video cropping
- Video scaling
- Video de-interlacing
- Weave
- Blend top & bottom field
- Top field only
- Bottom field only
- Video aspect ratio conversion
- Auto or manual selection of input aspect ratio
- Auto or manual selection of capture aspect ratio
- Three aspect ratio conversion modes: Ignore (Anamorphic), Cropping or Padding (Letterbox or Pillarbox)
- Video color format conversion
- Auto or manual selection of input color format & quantization range
- Auto or manual selection of capture color format, quantization range & saturation range
- Support for RGB, YCbCr 601, YCbCr 709, YCbCr 2020 color formats
- Support for Limited or Full quantization range
- Support for Limited, Full & ‘Extended gamut’ saturation range
- Video frame rate conversion
- Vertical flip and mirror
Multiple devices on one computer:
- Support for connecting multiple USB devices to one system
- Support for setting the device serial number as the device name shown in the system using USB Capture Utility
SDK:
- The USB Capture SDK provide functions including signal status extraction, capture configuration, etc.
Firmware Upgrade:
- Multiple devices in one system can be upgraded simultaneously
LED Indicator:
- Status LEDs indicate the working state of each channel: idle, input signal locked, memory failed or FPGA configuration failed.
Form Factor:
- 98.1mm (L) x 56.8mm (W) x 17mm (H)
Power Consumption:
- 5V max current: 900mA
- max power consumption:~4.5W
Working Environment:
- Operating temperature: 0 to 50 deg C
- Storage temperature: –20 to 70 deg C
- Relative Humidity: 5% to 90% non-condensing