USB 2.0 A (M) to A (M) Cable

Kramer's C−USB/AA is a high−speed USB 2.0 type−A male to type−A male cable used to connect computers and peripheral devices such as, printers, scanners, cameras, keyboards, mice and other digital devices for superior signal transfer of up to 480Mbps.

  • USB Type–A Male to Type–A Male.
  • Transfer Rates up to 480Mbps.
  • Foil & Overall Braid Provide Maximum Protection Against EMI/RFI.
  • Molded Strain Relief.
  • Compatible with USB Specifications 1.0 & 1.1.
  • RoHS Compliant.
  • Varied Selection of Lengths — Available in versions of 3 to 15ft (0.9 to 4.6m).

Manufacturer Part Number
C-USB/AA-15R
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OVERALL

  • TYPE: USB 2.0 High speed
  • MAX. DATA RATE: 480Mbps

PHYSICAL

  • CONNECTOR A: USB type–A male
  • CONNECTOR B: USB type–A male
  • CONNECTOR PLATING: Nickel
  • CONDUCTORS: 3–6ft: 28AWG
  • CONDUCTORS: 10–15ft: 28/24AWG
  • OVERALL SHEATH DIAMETER: 3–6ft: 3.5mm, 10–15ft: 4.5mm
  • OUTER SHEATH COLOR: Gray

REGULATORY

  • STANDARDS: 2011/65/EU