ESPRIMO D556/2/E85+

Your Flexible and Economic PC

The FUJITSU ESPRIMO D556/E85+ Desktop provides high-quality computing for your daily office tasks. It supports attractive price points and delivers the continuity needed for daily operations. Your valuable business data is protected by the latest TPM controller and the Erasedisk option. To meet your specific hardware needs it can be either individually configured or customized.

High performance and best price/performance ratio
Powerful and cost-effective small form factor desktop

  • 7th generation Intel® Core™ processor family
System management
The perfect answer to offload your IT administrators
  • DeskView Admin enhances the management of the devices in your IT infrastructure during productive operation – even during remote periods and after hours
Made in Germany
Outstanding quality and stable functions based on German production standards
  • The development, production and functionality tests - all under one roof in Germany
Lifecycle
Hardware continuity for long-lasting project requirements
  • Managed lifecycle up to 12 months
Meets ENERGY STAR® requirements
Low power consumption and low costs, without any loss in performance
  • 85% energy efficient power supply

Manufacturer Part Number
LKN:D5562P0007HU
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

ESPRIMO D556/2/E85+
BASE UNIT with Mainboard D3430-U (proprietary);  CHIPSET: Intel®H110;
MEMORY: 2 DIMM slots (DDR4, 2400 MHz) with max. 32 GB, dual channel support.
GRAPHICS onboard: Intel® HD Graphics 510 and 530, Intel® HD Graphics 610 and 630; 
AUDIO: Realtek ALC671; LAN: 10/100/1000 Mbit/s, Realtek RTL8111G;  SLOTS: 1x PCIe 2.0 x1, 1x PCIe 2.0 x4 (mech. x16), 1x PCIe 3.0 x16
DRIVE bays: 1x 3.5-inch external, 1x 3.5-inch internal, 1x slim drive, 3.5-inch bay usable with adapter as 2x 2.5-inch bays; 1x M.2 onboard  POWER SUPPLY: 280W max output;
INTERFACES:  Front: 1x Audio headphone, 1x Audio microphone, 2x USB 2.0, 2x USB 3.0; Rear: 1x DisplayPort, 1x DVI-D, 2x USB 2.0, 2x USB 3.0, 1x LAN(RJ45), 2x PS2; 1x Audio line-in, 1x Audio line-out, 1x VGA via PCIe adapter card optional; Internal: 2x USB 2.0

Core i5-7400
4GB DDR4-2400
VGA extension card
DVD SuperMulti SATA slim (tray)
SSD SATA III 128GB
Country kit Euro-cable (EU+)
KB410 USB Black HU
No Operating System
Optical USB mouse black
Feet for vertical position (2 pcs.)
3 years On-Site Service, 9x5