Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Technical details
Supported Operating SystemsOperating system: Windows 10 Pro 64
DrivesInternal Storage: 256 GB HP Z Turbo Drive PCIe SSD
Graphic SubsystemGraphics: Intel® HD Graphics 620
Graphics: Integrated
Multimedia and Input DevicesAudio features: Audio by Bang & Olufsen
Dual speakers
Integrated dual array microphone
HP Noise Cancellation Software
HP Audio Boost
Multimedia and Input DevicesCamera: 720p HD webcam
Multimedia and Input DevicesKeyboard: HP Premium Keyboard with drain, optional backlit and DuraKeys
Pointing device: Touchpad with on/off button, two-way scroll, taps and gestures enabled, two-finger scrolling, two finger zoom (pinch)
Connectivity and CommunicationsNetwork interface: Intel® Ethernet Connection I219-V
Ports: 2 USB 3.1 Gen 1 (1 charging)
1 USB Type-C™
1 DisplayPort™ 1.2
1 VGA
1 RJ-45
1 docking connector
1 headphone/microphone combo
1 AC power
Expansion slots: 1 SD
1 external SIM
Expansion slots note: Supports SD, SDHC, SDXC.
Ports note: Cables are not included.
Battery and PowerBattery type: HP Long Life 3-cell, 49 Wh Li-ion
Power: 45 W Smart AC adapter
WeightsWeight: Starting at 1.26 kg
Security ManagementSecurity management: HP Device Access Manager
HP BIOSphere with HP Sure Start Gen 3
HP Secure Erase
Preboot Authentication
Absolute Persistence Module
HP Client Security
HP Fingerprint Sensor
HP Password Manager
Fingerprint reader (select models)
Security lock slot (lock must be purchased separately)
TPM 2.0
Integrated smart card reader (active)
Security management footnote number: [8,10,19,20,23]
Software and ApplicationsSoftware: HP Hotkey Support
HP Recovery Manager
HP Support Assistant
HP 3D Driveguard (Windows required)
HP Velocity
Skype
Buy Office
Bing Search
HP Mobile Connect Pro (models with Windows 8.1 and Windows 10)
HP Image Assistant
HP Noise Cancellation
HP ePrint Driver+JetAdvantage
HP Workwise
Management features: HP Driver Packs
HP SoftPaq Download Manager (SDM) preinstalled
HP System Software Manager (SSM)
HP BIOS Config Utility (BCU)
HP Client Catalog
HP MIK for Microsoft SCCM
LANDESK Management
Manageability features footnote number: [16,17]
Software footnote number: [12,14,15,24]
DimensionsDimensions (W x D x H): 31 x 21.89 x 1.89 cm
Display SpecificationsDisplay size (diagonal): 12.5"
Display: 12.5" diagonal FHD UWVA anti-glare ultra slim LED-backlit (1920 x 1080)
Display footnote number: [3,6]
Display: 12.5" diagonal Full HD display
ProcessorChipset: Chipset is integrated with processor
Processor family: 7th Generation Intel® Core™ i5 processor
Processor: Intel® Core™ i5-7200U with Intel HD Graphics 620 (2.5 GHz, up to 3.1 GHz with Intel Turbo Boost Technology, 3 MB cache, 2 cores)
Processor note: In accordance with Microsoft’s support policy, HP does not support the Windows 8 or Windows 7 operating system on products configured with Intel and AMD 7th generation and forward processors or provide any Windows 8 or Windows 7 drivers on http://www.support.hp.com.
MemoryMemory: 8 GB DDR4-2133 SDRAM (1 x 8 GB)
Memory Slots: 2 SODIMM
Standard memory note: Transfer rates up to 2133 MT/s
Memory and storage: 8 GB memory
256 GB SSD storage
WarrantyWarranty: 3 years standard parts and labour limited warranty, depending on country (upgrades available), 1 year limited warranty on primary battery.
[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[2] Planned to be available first quarter 2017.
[3] Sold separately or as an optional feature.
[4] WiFi is optional. Wireless access point and Internet service is required and is not included. Availability of public wireless access points limited.
[5] WWAN module is optional and requires separately purchased service contract. Check with service provider for coverage and availability in your area. Connection speeds will vary due to location, environment, network conditions, and other factors. 4G LTE not available on all products, in all regions.
[6] HD content required to view HD images.
[7] Internet access required.
[8] Available only on business PCs with HP BIOS.
[9] vPro™ is not available on Intel i3-7100U, i5-7200U, or i7-7500U processors.
[10] For the methods outlined in the National Institute of Standards and Technology Special Publication 800-88.
[11] For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30GB of system disk is reserved for system recovery software.
[12] HP Mobile Connect Pro is only available on preconfigured devices with WWAN. For geographic availability refer to www.hp.com/go/mobileconnect
[13] NFC is optional.
[14] HP ePrint Driver requires an Internet connection to HP web-enabled printer and HP ePrint account registration (for a list of eligible printers, supported documents and image types and other HP ePrint details, see www.hp.com/go/eprintcenter).
[15] Skype is not offered in China.
[16] HP MIK is not preinstalled, coming soon at http://www.hp.com/go/clientmanagement
[17] LANDESK Management subscription required.
[18] NeoKylin Linux 64 is available for China only.
[19] Absolute agent is shipped turned off, and will be activated when customers activate a purchased subscription. Subscriptions can be purchased for terms ranging multiple years. Service is limited, check with Absolute for availability outside the U.S. The Absolute Recovery Guarantee is a limited warranty. Certain conditions apply. For full details visit: http://www.absolute.com/company/legal/agreements/ computrace-agreement. Data Delete is an optional service provided by Absolute Software. If utilized, the Recovery Guarantee is null and void. In order to use the Data Delete service, customers must first sign a Pre-Authorization Agreement and either obtain a PIN or purchase one or more RSA SecurID tokens from Absolute Software.
[20] Opt in and internet connection required for updates.
[21] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[22] Windows 10/MM14 battery life will vary depending on various factors including product model, configuration, loaded applications, features, use, wireless functionality, and power management settings. The maximum capacity of the battery will naturally decrease with time and usage. See www.bapco.com for additional details.
[23] HP Sure Start Gen 3 is available on HP EliteBook products equipped with Intel® 7th generation processors.
[24] HP Workwise app will soon be available as a free download on the App Store and Google Play.
[25] EPEAT ® registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country. See HP’s 3rd party option store for solar energy accessory www.hp.com/go/options.
[26] NOTE: In accordance with Microsoft’s support policy, HP does not support the Windows 8 or Windows 7 operating system on products configured with Intel and AMD 7th generation and forward processors or provide any Windows 8 or Windows 7 drivers on http://www.support.hp.com.