Full-featured, thin, and light, the HP ProBook 430 lets professionals stay productive in the office and on the go. Stylish design, linear precision, and subtle curvature plus optional Quad Core performance and long battery life make this ProBook essential for today’s workforce.
Ideal for professionals in corporate settings or small to medium businesses, wanting an affordable combination of innovation, essential security and multimedia capabilities
Powerful processing
Get through your deadline-driven, multitasking day with optional 7th Gen Intel® Core™ i3 or 8th Gen Core™ i5/i7 Quad Core™ processors and optional NVIDIA® GeForce® discrete graphics.
Stylish and durable ultraslim design
The HP ProBook 430 delivers stylish design to every business. An ultraslim chassis in a refined new natural silver finish includes a keyboard deck made of durable premium stamped aluminum.
Designed for docking
Quickly transition to desktop productivity with a single cable that supports docking via USB-C™ which allows you to connect multiple external displays, a power source, and a gigabit network connection through optional docks.
Immersive experience
Experience vivid audio engagement and an easy conferencing experience with the Skype for Business™ Certified HP ProBook 430 with HP Audio Boost, HP Noise Cancellation.
Note:
At a Glance
1. Preinstalled with Windows 10 versions or FreeDOS 2.0
2. Choice of Intel® Core™ processors
3. Full size HP Premium Keyboard, spill-resistant keyboard with a thin layer of mylar film to prevent minor spills
4. Function keys provide control of features including: standby mode, display brightness, external display, microphone mute, volume down, volume up, and backlight toggle for backlit keyboard (Select models only.)
5. Large Clickpad with gestures support
6. Enhanced security features with preinstalled software and hardware options
7. Optional HD webcam with dual-microphone array for video conferencing [1]
8. HDMI port for connecting to high-resolution displays
9. Choice of displays
10. Flexible wireless connectivity options
11. Battery life up to 17 hours and 30 minutes (i3, HD with SSD)
12. HP 3-cell, 48 WHr Li-ion battery
13. Passed MIL-STD testing [2]
1. Sold separately or as an optional feature.
2. MIL-STD-810G testing is not intended to demonstrate fitness of U.S. Department of Defense (DoD) contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack.