Designed for your PURELL FMX-20 Push-Style Soap Dispenser, this exceptionally mild, green-certified, foam hand soap helps wash away dirt and germs. It is hypoallergenic, dye-free and fragrance-free. Hand soap is enriched with a moisturizer and skin conditioners to nourish the skin while cleaning. PURELL Professional HEALTHY SOAP Mild Foam supports your skin's natural ability to protect itself against dirt and germs. This refill is EcoLogo Certified to UL 2784 Hand Cleaner Standard and USDA Certified Biobased. AT-A-GLANCE refill design lets you monitor soap levels with just one look. Sanitary Sealed PET refill is easily recycled.
Note:
SKU 5213-02
Size 2000 mL
Dispensing System FMX
Product Type Packaging Dispenser Refills
Refill Type Refill for FMX20 dispensing system
Refill Material Lightweight PET plastic bottle, mixed material collar, mixed material plastic pump.
Refill Features SANITARY SEALEDā¢ refills are hygienic, and hold their shape while emptying completely with the patent-pending CONTROLLED COLLAPSEā¢ feature.
Country of Manufacture United States
Sustainability Certification Meets UL EcoLogo Standard for Hand Cleaner UL 2784|Meets USDA biobased Standard for hand cleaners