ES4 Professional HEALTHY SOAP Fresh Scent Foam

Spa-inspired, mild foam hand soap with pleasant fragrance helps wash away dirt and germs in your PURELL ES4 Push-Style Soap Dispenser. Hypoallergenic, dye-free refill is enriched with skin conditioners and contains natural moisturizers that nourish the skin while cleaning. It supports your skin's natural ability to protect itself against dirt and germs. PURELL Professional HEALTHY SOAP Fresh Scent Foam is free of phthalates, parabens and triclosan. It is EcoLogo Certified to UL 2784 Hand Cleaner Standard and is USDA Certified Biobased. AT-A-GLANCE refill design lets you monitor soap levels with just one look.

Manufacturer Part Number
507702
EAN/UPC
0073852503395,073852503395
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SKU 5077-02

Size 1200 mL

Case Pack 2

Overall Case Dimensions 9.75 h x 5.88 w x d

Overall Unit Dimensions 7.3 h x 3.45 w x 5.18 l

Cases Per Layer 40

Cases Per Pallet 160

Layers Per Pallet 4

Dispensing System ES4

Product Type Packaging Dispenser Refills

Refill Type Refill for ES4 dispensing system

Refill Material Lightweight PET plastic bottle, mixed material collar, mixed material plastic pump.

Refill Features SANITARY SEALEDā„¢ refills are hygienic, and hold their shape while emptying completely with the patent-pending CONTROLLED COLLAPSEā„¢ feature.

Country of Manufacture United States

UPC (Each) 073852503395

Case UPC (GTIN) 10073852510376

Sustainability Certification Meets UL EcoLogo Standard for Hand Cleaner UL 2784|Meets USDA biobased Standard for hand cleaners