
Designed for your PURELL ES8 Touch-Free Soap Dispenser, this exceptionally mild, green-certified, foam hand soap helps wash away dirt and germs. It is hypoallergenic, dye-free and fragrance-free. Hand soap is enriched with a moisturizer and skin conditioners to nourish the skin while cleaning. PURELL Professional HEALTHY SOAP Mild Foam supports your skin's natural ability to protect itself against dirt and germs. This refill is EcoLogo Certified to UL 2784 Hand Cleaner Standard and USDA Certified Biobased. AT-A-GLANCE refill design lets you monitor soap levels with just one look. Sanitary Sealed PET refill is easily recycled.
Note:
SKU 7774-02
Size 1200 mL
Case Pack 2
Overall Case Dimensions 9.75 h x 5.88 w x d
Overall Unit Dimensions 7.3 h x 3.45 w x 5.18 l
Cases Per Layer 40
Cases Per Pallet 160
Layers Per Pallet 4
Dispensing System ES8
Product Type Packaging Dispenser Refills
Refill Type Refill for ES8 dispensing system
Refill Material Lightweight PET plastic bottle, mixed material collar, mixed material plastic pump.
Refill Features SANITARY SEALED⢠refills are hygienic, and hold their shape while emptying completely with the patent-pending CONTROLLED COLLAPSE⢠feature.
Country of Manufacture United States
UPC (Each) 073852503562
Case UPC (GTIN) 10073852510543
Sustainability Certification Meets UL EcoLogo Standard for Hand Cleaner UL 2784|Meets USDA biobased Standard for hand cleaners