ES8 Prof 0.5% BAK Foam HEALTHY SOAP

Efficacy and mildness come together in this effective antimicrobial hand soap for your PURELL ES8 Touch-Free Soap Dispensers. Quick-acting, antimicrobial foam soap for general handwashing is proven to be as mild as PURELL's selling non-antimicrobial soap. Hypoallergenic, dermatologist-tested formula maintains the skin's natural moisture barrier. It is dye-free and only has a light fragrance. PURELL Professional HEALTHY SOAP 0.5 percent BAK Antimicrobial Foam meets USDA biobased requirements for handwash. AT-A-GLANCE refill design lets you monitor soap levels with just one look. Sanitary Sealed PET refill is easily recycled.

Manufacturer Part Number
777902
EAN/UPC
0073852503692,073852503692
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SKU 7779-02

Size 1200 mL

Case Pack 2

Overall Case Dimensions 9.75 h x 5.88 w x d

Overall Unit Dimensions 7.3 h x 3.45 w x 5.18 l

Cases Per Layer 40

Cases Per Pallet 160

Layers Per Pallet 4

Dispensing System ES8

Product Type Packaging Dispenser Refills

Refill Type Refill for ES8 dispensing system

Refill Material Lightweight PET plastic bottle, mixed material collar, mixed material plastic pump.

Refill Recyclability Tear-off collar for easy recyclability.

Refill Features SANITARY SEALEDā„¢ refills are hygienic, and hold their shape while emptying completely with the patent-pending CONTROLLED COLLAPSEā„¢ feature.

Country of Manufacture United States

UPC (Each) 073852503692

Case UPC (GTIN) 10073852510673

Sustainability Certification Meets USDA biobased Standard for hand cleaners