ES4 Refill HEALTHY SOAP Foam

Designed for your PURELL ES4 Push-Style Soap Dispenser, remarkably mild formulation removes more than 99 percent of dirt and germs without antibacterial ingredients or harsh preservatives. CLEAN RELEASE Technology reaches into skin's cracks and crevices two times better than regular soap to remove dirt and germs. For a better wash experience, it removes 30 percent more dirt than regular soap and rinses fast and clean, saving an estimated 6 gallons of water per refill compared to regular soap. Foam hand soap is free of harsh preservatives, antibacterials, parabens, phthalates and dye. It is fragranced naturally with essential oils. Hypoallergenic formula is gentle on skin and approved for all skin types. PURELL Professional HEALTHY SOAP Naturally Clean Foam meets USDA certified biobased standard (made with 90 percent biobased content) and UL EcoLogo Hand Cleaner Standard UL 2784. AT-A-GLANCE refill design lets you monitor soap levels with just one look.

Manufacturer Part Number
507102
EAN/UPC
0073852083392,073852083392
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SKU 5071-02

Size 1200 mL

Case Pack 2

Overall Case Dimensions 9.75 h x 5.88 w x d

Overall Unit Dimensions 7.3 h x 3.45 w x 5.18 l

Cases Per Layer 40

Cases Per Pallet 160

Layers Per Pallet 4

Dispensing System ES4

Product Type Packaging Dispenser Refills

Refill Type Refill for ES4 dispensing system

Refill Material Lightweight PET plastic bottle, mixed material collar, mixed material plastic pump.

Refill Recyclability Remove pump on refill for easy recycling.

Refill Features SANITARY SEALEDā„¢ refills are hygienic, and hold their shape while emptying completely with the patent-pending CONTROLLED COLLAPSEā„¢ feature.

Country of Manufacture United States

UPC (Each) 073852083392

Case UPC (GTIN) 10073852083399

Sustainability Certification Meets UL EcoLogo Standard for Hand Cleaner UL 2784|Meets USDA biobased Standard for hand cleaners