Use this fragrance-free, green-certified, foam hand soap in your PURELL Education CS4 Push-Style Soap Dispenser to help wash away dirt and germs commonly found in schools. Exceptionally mild, dye-free hypoallergenic formula is designed for all skin types. It is enriched with moisturizers to promote skill health. Sanitary Sealed PET refill is easily recycled. PURELL Education HEALTHY SOAP Fragrance-Free Foam is USDA Certified Biobased and EcoLogo Certified to UL 2784 Hand Cleaner Standard.
Note:
SKU 5112-03
Size 1250 mL
Dispensing System CS4
Product Type Packaging Dispenser Refills
Refill Type Refill for CS4 dispensing system
Refill Material Lightweight PET plastic bottle, mixed material collar, mixed material plastic pump.
Refill Recyclability Remove pump on refill for easy recycling.
Refill Features SANITARY SEALEDâ„¢ refills are hygienic, and hold their shape while emptying.