ES6 Professional Advanced Hand Sanitizer Foam

Advanced foam hand sanitizer refills PURELL ES6 Touch-Free Hand Sanitizer Dispensers for professional environments. It kills more than 99.99 percent of most common germs that may cause illness. Enhanced with unique skin conditioners to maintain skin health, PURELL Professional Advanced Hand Sanitizer Foam outperforms other hand sanitizers ounce for ounce. It is hypoallergenic, dermatologist-tested and dye-free. AT-A-GLANCE refill design lets you monitor soap levels with just one look. Sanitary Sealed PET refill is easily recycled. Every 1200 ml refill has a built-in energy source designed to last as long as the refill.

Manufacturer Part Number
645402
EAN/UPC
0073852503258,073852503258
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SKU 6454-02

Size 1200 mL

Case Pack 2

Overall Case Dimensions 9.75 h x 5.88 w x d

Overall Unit Dimensions 7.3 h x 3.45 w x 5.18 l

Cases Per Layer 40

Cases Per Pallet 160

Layers Per Pallet 4

Dispensing System ES6

Product Type Packaging Dispenser Refills

Refill Type Refill for ES6 dispensing system

Refill Material Lightweight PET plastic bottle, mixed material collar, mixed material plastic pump.

Refill Features SANITARY SEALED™ refills are hygienic, and hold their shape while emptying completely with the patent-pending CONTROLLED COLLAPSE™ feature.

Store Below 110°F (43°C)

Country of Manufacture United States

UPC (Each) 073852503258

Case UPC (GTIN) 10073852510185