Designed for PURELL Education CS4 Push-Style Hand Sanitizer Dispensers, mild foam hand sanitizer is perfect for a healthy school environment. It kills more than 99.99 percent of most common germs that may cause illness. Dye-free, fragrance-free hand sanitizer foam is clinically proven formula to maintain skin health. It is made with naturally renewable ethanol. Hypoallergenic, dermatologist-tested hand sanitizer comes in a Sanitary Sealed Collapsible PET refill that is easily recycled. PURELL Education Advanced Hand Sanitizer Gentle and Free Foam refill is Ecologo Certified to UL 2783 Hand Sanitizer Standard and meets USDA biobased requirements for hand sanitizer.
Note:
SKU 5151-03
Size 1200 mL
Case Pack 3
Overall Case Dimensions 9.19 h x 5.31 w x d
Overall Unit Dimensions 8.3 h x 4.94 w x 3.89 l
Cases Per Layer 24
Cases Per Pallet 120
Layers Per Pallet 5
Dispensing System CS4
Product Type Packaging Dispenser Refills
Refill Type Refill for CS4 dispensing system
Refill Recyclability Remove pump on refill for easy recycling.
Refill Features SANITARY SEALED™ refills are hygienic, and hold their shape while emptying completely with the patent-pending CONTROLLED COLLAPSE™ feature.
Store Below 110°F (43°C)
Country of Manufacture United States
UPC (Each) 073852505627
Case UPC (GTIN) 10073852512653
Sustainability Certification Meets USDA biobased Standard for hand sanitizer