FiberCAP MP Cleaner

FiberCAP MP contains advanced technology in encapsulation chemistry with polyhedral polymers to get all types of your commercial carpeting cleaner. The unique crystallization geometry of these polymers enhance soil entrapment and provides better release from the carpet fiber. Paired with the FiberCAP 20 Carpet Machine, FiberCAP MP leaves carpets cleaner longer. Low-moisture, multipurpose encapsulation cleaner dries fast after removing oily dirt and detergent residue. Routine maintenance is easy for quick removal of surface soils and spots without use of extraction machines. Dilution ratios depend on types of cleaning jobs: 1:10 for spot/traffic lane cleaning; 1:16 for interim/low-moisture cleaning; 1:64 for normal cleaning and 1:32 for heavy cleaning.

Manufacturer Part Number
4200400
EAN/UPC
0700427021779,700427021779
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color : Light Straw
Flammability: Non-Flammable
Foam: Medium
pH: 6.5 - 8.5
Sensory: Emerging Storm
Shelf life: 1 year
Storage stability: 120° F Max.