EPYC Octa-core 7251 2.1GHz Server Processor

Manufacturer Part Number
PS7251BFAFWOF
EAN/UPC
0730143308915,730143308915
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Foundation

TOTAL L3 CACHE : 32 MB

PCI EXPRESS VERSION : x128

SOCKET COUNT : 1P/2P

Performance

# OF CPU CORES : 8

# OF THREADS : 16

BASE CLOCK SPEED : 2.1 GHz

MAX TURBO CORE SPEED : 2.9 GHz

TDP : 120 W

Memory

MAX MEMORY SPEED : 2400 MHz

MEMORY CHANNELS : 8

MEM BW (2S THEO) : 307 GB/s

Key Features

WORKLOAD AFFINITY : License cost optimized