REALiS 4K600Z LCOS Projector

REALiS 4K600Z Pro AV

The REALiS 4K600Z Pro AV LCOS 4K projector provides exceptional image quality with an impressive native 4K resolution of 4096x2400 and a built-in Genuine Canon 4K standard zoom projection lens with a 1.3-2.4:1 throw ratio. It utilizes LCOS technology with Canon's advanced AISYS optical system and powerful dual image processors to produce a detail-rich native 4K resolution. A high brightness of 6000 lumens and dynamic contrast ratio of up to 10,000:1 creates an outstanding, close-to-life image. Advanced features, such as Marginal Focus for edge-to-edge focus onto domed surfaces, are united with the practical benefits of a laser phosphor light source which provides a 20,000 hour virtually maintenance-free operation in a compact, lightweight design. The REALiS 4K600Z Pro AV is suitable for a wide range of markets and applications including simulation, government, museums, higher education, and medical education and training.

Manufacturer Part Number
2423C002
EAN/UPC
0013803296358,013803296358
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Imaging Device

0.76", LCOS Panel x3

Native Aspect Ratio

17:10 Approx. (128:75)

Native Resolution

4096 x 2400

Brightness

6000/4560/2400 Lumens(*1) (*2)

Uniformity

80%

Contrast Ratio

4000:1 (Native)(all white: all black)(*3)

Digital Keystone

V:±20°, H:±20°

Image Size

40" - 600" (4096x2400)

Optics

F Number, Focal Length

F2.6 - F2.75, f=22.7 - 39.8mm

Zoom

1.76x

Focus

Powered

Throw Ratio

1.3 - 2.4:1

Image Adjustments

Image Modes

Standard / Presentation / Dynamic / Photo/sRGB / Video / DICOM SIM / User 1 / User 2 / User 3

Color Adjustment

Color Level, Color Balance, Color Temperature, Gain (R,G,B), Offset (R,G,B)

Screen Color Correction

Normal / Greenboard / Adjust (custom)

Mounting

Omnidirectional (*8)

Lens Shift

V: ±60%, H: ±10% (powered)

Adjustable Feet

Four Locations at bottom. Extension length = .59"

Image Signals

Scanning Frequency

H: 18.000kHz - 149.970kHz, V: 23.956Hz - 60.000Hz

HDMI (Single)

640 x 480, 720 x 480, 720 x 576, 800 x 600, 1280 x 720, 1024 x 768, 1366 x 768, 1440 x 900, 1280 x 1024, 1920 x 1080, 2048 x 1080, 2560 x 1080, 1920 x 1200, 2048 x 1200, 2560 x 1440, 2560 x 1600, 3840 x 2160 , 4096 x 2160

HDMI (1 x 2)

1280 x 480, 1440 x 480, 1440 x 576, 2560 x 720, 3840 x 1080, 2560 x1600, 3840 x 2160, 4096 x 2160, 3200 x 2400(*6), 3840 x 2400(*5)(*6)

DVI (Single)

640 x 480, 800 x 600, 1280 x 720, 1024 x 768, 1366 x 768, 1440 x 900, 1280 x 1024, 1920 x 1080, 2048 x 1080, 2560 x 1080, 1920 x 1200, 2048 x 1200, 2560 x1440, 3840 x 2160(*4), 4096 x 2160(*4)(*5)

DVI (1 x 2)

2560 x 1080, 2560 x 1440, 2560 x 1600, 3840 x 2160(*4), 4096 x 2160(*4)

DVI (2 x 2)

3840 x 2160, 4096 x 2160, 4096 x 2304(*6), 3200 x 2400(*6), 3840 x 2400(*6), 4096 x 2400(*6)

DVI (1 x 4)

3840 x 2160, 4096 x 2160, 4096 x 2304(*6), 3840 x 2400(*6), 4096 x 2400(*6)

Dot Clock

594.00 MHz (Maximum)

Terminals

DVI-D

Digital PC Input (x4)

HDMI

Digital PC /Digital Video Input (x2)

Mini Jack

Audio Input (x1), Audio Output (x1)
Wired Remote Control Connection

Dsub9

RS-232C

USB Type A

USB Connection

WiFi

IEEE 802.11b, IEEE 802.11g, IEEE 802.11N (*10)

RJ-45

Network Connection (1000BASE-T / 100BASE-TX / 10BASE-T)

Remote Control

Wireless Remote

Infrared

Built-In Sound

Internal Speaker

5W, Monaural

Light Source

Type

Blue laser diode, yellow phosphor

Life

20,000 hours (*9)

Ratings

Fan Noise

37/32/29dB (*2)

Power Consumption

665W (*2)

Standby Power Consumption

0.8/0.4W (*7)

Power Voltage

AC100 - 240V : 50/60 Hz

Operating Temperature

32°F - 113°F, 20%RH - 85%RH

Storage Temperature

-4°F - 140°F

Weight

57.3 lbs.

Dimensions (W x H x D)

W:22" x H:7.9" x D:24.5"