This resilient, all-weather tilt mount pairs perfectly with SunBriteTVs. Tilts 13-degrees forward to 8-degrees back.
Weatherproof Coating
This mount is primed with a dependable powder coating, as well as two layers of a durable, corrosion-resistant coating for added protection against scratches. Plus, stainless steel hardware means you’ll never have to worry about rust.
Post Install Leveling
We understand the pain of having to re-level an installed mount, so this mount includes post-install leveling screws for last minute adjustments.
Solid Construction
Underneath a beautiful black powder coat is solid steel, so you know that when you mount your TV, it’s there to stay.
Slimmed Down
Our wall-hugging mount features a low profile feel and minimal mounting depth of 2.25".
VESA compatible
200x200, 200x300, 300x200, 300x300, 400x300, 400x400, 500x400, 500x500, 600x400, 600x500, 600x600, 700x500
165 lb. weight capacity
Lifetime warranty
Note:
Dimensions - Product: 29.39" x 20.87" x 2.25"
Dimensions - Shipping: 34" x 11.5" x 12"
Weight - Product: 8.6 lbs
Weight - Shipping: 11 lbs
Warranty: Lifetime
Distance Extended / Depth: 2.25" Profile
Distance Retracted: N/A
Roll: N/A
Swivel: N/A
Tilt: 13° Forward / 8° Back
Maximum TV Size: 80"
Minimum TV Size: 37"
VESA Mounting Pattern: 200x200, 200x300, 300x200, 300x300, 400x300, 400x400, 500x400, 500x500, 600x400, 600x500, 600x600, 700x500
Color: Black
Maximum Load Support: 165 lbs