
Comprehensive's HDBaseT™ extender supports 18G Ultra-High-Definition (UHD) 4K@60Hz 2160p and can extend HDMI signals up to 70m (230ft) to a compatible display. The kit is designed to convert a full HDMI signal to a standard HDBaseT™ signal which can be conveniently transmitted over a single Ethernet (Cat5e or higher) cable. It also supports bi-directional POC so there is no need to run additional power. The kit also includes two IR receivers and two transmitters, allowing for bidirectional infrared control of a connected HDMI source and display.
Comprehensive's HDBaseT Extender Kit is perfect for showroom displays, lecture halls, retail sales displays, and anywhere in between. All components are RoHS Compliant and come with a 2 Year Hassle-Free Warranty.
Why choose Comprehensive?
Since 1974 Comprehensive has been the Pro A/V and IT industry standard for professional connectivity performance, reliability and value. That’s why millions of Comprehensive connectivity products are in use at stadiums, in broadcast and recording studios, stages, boardrooms, classrooms, government installations and living rooms around the world. At Comprehensive, we stand for one thing above all else - exceeding our customer's expectations every time with new and innovative high value products and the same old-fashioned customer service that built our business. We know in today's busy world, you have more important things to worry about than connectivity products. That is why we strive every day to make your life, and connectivity a little easier.
Note:
Video Bandwidth: 18Gbps
Video Resolutions: up to 4K2K@50/60Hz (YUV4:4:4)
HDMI Compliance: HDMI 2.0b
HDCP Compliance: 2.2 / 1.4
Color Space: RGB, YCbCr 4:4:4, YCbCr 4:2:2
Color Depth: 10-bit, 12-bit
HDMI Audio Formats: (pass-through): LPCM 2/5.1/7.1 CH, Dolby Digital, DTS 5.1, Dolby Digital+, Dolby TrueHD, DTS-HD Master Audio, Dolby Atmos, DTS:X
Optical Audio Formats: LPCM 2CH, LPCM 5.1, Dolby Digital 2/5.1CH, DTS 2/5.1CH
Transmitter Inputs: 1xHDMI, 1xIR (3.5mm stereo mini-jack), 1xRS232 (phoenix connector), 1xMini-USB (service)
Transmitter Outputs: 1xHDBaseT™ (RJ45), 1xIR (3.5mm stereo mini-jack)
Receiver Inputs: 1xHDBaseT™ (RJ45), 1xIR (3.5mm stereo mini-jack), 1xRS232 (phoenix connector), 1xMini-USB (service)
Receiver Outputs: 1xHDMI, 1xIR (3.5mm stereo mini-jack)
Housing: Metal enclosure
Dims: 157mm (W) x 90mm (D) x 20mm (H)
Weight: 333g (0.7lbs)
Power Supply: AC100-240v 50/60Hz (input), DC 24V/1A (US/EU standards, CE/FCC/UL certified)
Power Consumption: 24W (max) - *POC power consumption <10W
Operating Temperature: 32 - 104°F / 0 - 40°C
Storage Temperature: -4 - 140°F / -20 - 60°C
Relative Humidity: 20 - 90% (non condensing)
Warranty: 2 Years