Recommended for your home or office workstation, the TLP66USBR Protect It!® 6-Outlet Surge Suppressor features a surge protection rating of 1080 joules to defend your sensitive electronic components against strong surges and spikes. In fact, Tripp Lite will repair or replace any connected equipment damaged by surges, including direct lightning strikes, up to $50,000 for life (valid in the U.S., Canada and Puerto Rico only).
Because residential power outlets have three wires—hot line (H), neutral (N) and ground (G)—the TLP66USBR protects all three, covering the two protection modes: full normal mode (H-N) and common mode (N-G/H-G). It also filters out electromagnetic interference (EMI) and radio frequency interference (RFI) that can disrupt your electronics and inflict hardware damage or data loss.
This surge protector features six NEMA 5-15R outlets, two of which are spaced to accept bulky transformers without blocking adjacent outlets. A retractable USB charger with 4.5-foot cord clamps to your desk or other work surface for easy access. Its four USB-A ports share 3.4 amps for charging connected mobile devices, such as tablets and smartphones.
An integrated 15A circuit breaker protects all outlets and automatically shuts down connected equipment in case of overload. The lighted on/off switch provides one-touch control over connected equipment. The six-foot AC power cord with NEMA 5-15P plug reaches nearby outlets to fit easily into your workstation or home theater setup.
Note:
Specifications
OUTPUT
Charging Ports / Amps: (4) 3.4A
Frequency Compatibility: 60 Hz
Output Receptacles: (6) 5-15R
Output (Watts): 1800
Circuit Breaker (amps): 15
Transformer Accommodation: Supports 2 large transformer plug accessory without covering remaining outlets
Right-Angle Outlets: Yes
INPUT
Nominal Input Voltage(s) Supported: 120V AC
Recommended Electrical Service: 120V (110-125V)
Input Connection Type: NEMA 5-15P
Input Cord Length (ft.): 6
Input Cord Gauge Type: 14 gauge, SJT
Voltage Compatibility (VAC): 120
Maximum Surge Amps: 36000
Right-Angle Plug: No
USER INTERFACE, ALERTS & CONTROLS
Switches: Combination AC circuit breaker and 2 position on/off power switch
Diagnostic LED Details: Built-in LED confirms suppressor "protection present" (green) status
SURGE / NOISE SUPPRESSION
AC Suppression Joule Rating: 1080
AC Suppression Response Time: < 1 ns
Protection Modes: Includes full normal mode (H-N) and common mode (N-G / H-G) line surge suppression
Clamping Voltage (RMS): 600
UL1449 Let Through Rating: 400V
DATALINE SURGE SUPPRESSION
Telephone/DSL Protection: No
Cable (Coax) Protection: No
Network (Ethernet) Protection: No
PHYSICAL
Shipping Dimensions (hwd / in.): 8.26 x 3.62 x 1.42
Shipping Weight (lbs.): 1.63
Unit Dimensions (hwd / in.): 9.6 x 6.7 x 1.8
Unit Weight (lbs.): 1.8
Material of Construction: Plastic
Housing Color: Black
Receptacle Color: Black
Color (AC Line Cord): Black
CERTIFICATIONS
UL1449 3rd Edition (AC Suppression): UL1449 3rd Edition
UL1363 (Power Tap): UL1363
cUL / CSA (Canada): cUL
Approvals: Exceeds IEEE 587 category A&B specifications
WARRANTY
Product Warranty Period (Worldwide): Lifetime limited warranty
Connected Equipment Insurance (U.S., Canada & Puerto Rico): $50,000 Ultimate Lifetime Insurance