Now compatible with Link Technology!
THE ULTIMATE IN PERFORMANCE, INNOVATION AND MANAGEABILITY
As a retailer, you know the checkout experience is crucial — it’s the last chance to leave your shoppers with a good impression. The quality of the checkout experience is heavily dependent upon the performance of the scanner you choose. If cashiers need to scan barcodes multiple times or enter unreadable barcodes manually, your checkout lanes can back up quickly, translating into long lines and long wait times. Cashiers are then forced to focus on ringing up merchandise instead of providing shoppers with a great in-store experience. Now, give every shopper the ultimate last impression with the DS8100 Series handheld imager, only from Zebra. The DS8100 Series rises above the conventional imagers to deliver unprecedented scanning performance on 1D and 2D barcodes, innovative productivity enhancing tools and unrivaled manageability to keep your checkout lines moving and your cashiers free to deliver a more personal checkout experience. The DS8100 Series — because when it comes to the checkout experience, only the best will do.
UNPRECEDENTED PERFORMANCE
Unparalleled Performance on Virtually Every Barcode in Any Condition
Only the DS8100 Series combines the power of an 800 MHz microprocessor, a high-resolution megapixel sensor and Zebra’s exclusive PRZM technology. With this unique combination of hardware and advanced algorithms, the DS8100 Series instantly captures the most problematic barcodes — including dense, poorly printed, crinkled, faded, distorted, dirty or damaged, as well as electronic barcodes on dimly lit displays.
Superior Scan Range
A scanning range up to 24 in./61 cm, a high resolution imaging sensor and a bright “aiming spot” improve checkout speed. Now, cashiers in busy checkout environments can easily scan items in a customer’s shopping cart — without leaving the cash-wrap.
Note:
PHYSICAL CHARACTERISTICS
Dimensions Cordless DS8178:
6.6 in. H x 2.6 in. W x 4.2 in. D
16.8 cm. H x 6.6 cm. W x 10.7 cm. D
Standard Cradle:
2.8 in. H x 3.3 in. W x 8.3 in. D
7.1 cm. H x 8.4 cm. W x 21.1 cm. D
Presentation Cradle:
2.9 in. H x 3.7 in. W x 4.8 in. D
7.4 cm. H x 9.4 cm. W x 12.2 cm. D
Weight Cordless DS8178:
8.3 oz./235.3 g
Input Voltage
Range
DS8178 Cradles: 5V: 4.7 to 5.5VDC; 12V: 10.8 to 13.2VDC
Current
Cradle: 470 mA (typical) Standard USB; 743mA (typical) 12V
Color
Twilight Black
Keyboard Support
Supports over 90 international keyboards
FIPS Security Certification
Certified Compliant with FIPS 140-2
User Indicators
Direct Decode Indicator, Good Decode LEDs, Rear View LEDs, Beeper (Adjustable Tone & Volume), Battery Indicator
PERFORMANCE CHARACTERISTICs
Light Source
Aiming Pattern: Linear 617nm Amber LED
Illumination
(2) 645nm Red LEDs
Imager Field of View
42° H x 28° V Nominal
Image Sensor
1,280 x 960 pixels
Minimum Print
Contrast 16% minimum reflective difference
Skew/Pitch Roll Tolerance
+/- 60°; +/- 60°; 0-360°
IMAGING CHARACTERISTICS
Graphics Format Support
Images can be exported as Bitmap, JPEG or TIFF
Image Quality
109 PPI on an A4 document
Minimum Element Resolution
Code 39 - 3.0 mil; Code 128 - 3.0 mil; Data Matrix - 6.0 mil;
QR Code - 6.0 mil
USER ENVIRONMENT
Operating Temperature
32° to 122° F/0° to 50° C
Charging Temperature
32° to 104° F/0° to 40° C
Storage Temperature
-40° to 158° F/-40° to 70° C
Humidity
5% to 95% RH, non-condensing
Drop Specification
Designed to withstand 50 drops at 6.0 ft./1.8 m to concrete
Tumble Specification
Designed to withstand 1,000 tumbles in 1.5 ft./0.5 m tumble2
Environmental Sealing IP42
Electrostatic Discharge (ESD)
DS8108/DS8178 and Cradles: ESD per EN61000-4-2, +/-15 KV Air, +/-8 KV Direct, +/-8 KV Indirect
Ambient Light Immunity
0 to 9000 Foot Candles/0 to 96,840 Lux
RADIO SPECIFICATIONS
Bluetooth Radio Standard Bluetooth Version 4.0 with BLE: Class 1 330 ft. (100m)
and Class 2 33 ft. (10m), Serial Port and HID Profiles
Adjustable
Class 1: Output power adjustable down from 4 dBm in 8 Steps
Bluetooth Power: Class 2: Output power adjustable down from 2 dBm in 8 Steps
BATTERY
Battery Capacity/ Battery Type
2,500 mAh Li-Ion Power Precision+ Battery
Scans Per Battery Charge
65,000 (1 scan per second)
Operating Time Per Full Charge
83 hours
REGULATORY
Electrical Safety
EN 60950-1 2ed + A11 + A1 + A12 + A2:2013, IEC 60950-1 2ed + A1 + A2, UL 60950-1, CAN/CSA-C22.2 No. 60950-1-07
Environmental
RoHS EN 50581
LED Safety
IEC 62471
IT Emissions
EN 55022 (Class B); EN 55032 (Class B)
IT Immunity
EN 55024
Harmonic Current Emissions
EN 61000-3-2
Voltage Fluctuation and Flicker
EN 61000-3-3
DECODE CAPABILITIES
1D Code
39, Code 128, Code 93, Codabar/NW7, Code 11, MSI Plessey, UPC/EAN, I 2 of 5, Korean 3 of 5, GS1 DataBar, Base 32
(Italian Pharma)
2D
PDF417, Micro PDF417, Composite Codes, TLC-39, Aztec, DataMatrix, MaxiCode, QR Code, Micro QR, Chinese Sensible (Han Xin), Postal Codes
Digimarc
Digital watermark technology, available April 2017
WARRANTY
Subject to the terms of Zebra’s hardware warranty statement, the DS8178 and the
CR8178 are warranted against defects in workmanship and materials for a period
of three years from the date of shipment. The DS8108 is warranted against defects
in workmanship and materials for a period of five years from the date of shipment.
Complete Zebra hardware product warranty statement