Overview
Samsung genuine 7,000-page yield Black toner cartridges, Eco-Friendly Certified by TÜV Rheinland®, work together with your Samsung printer to drive output. You'll enjoy top performance, total reliability and impressive quality each time you print.
MLT-D307S/XAA
Features
Exclusively optimized for unrivaled quality
Genuine Samsung toner provides crisp details and vibrant print output. Even small printed text is clear and legible.
Trust only Original Samsung Toner
Always use Original Samsung Toner and avoid risks of printer damage or problems.
Note:
Specifications:
Color(s) of printing supplies: Black
Print technology: Laser
Page yield (black and white): 7,000 pages
Page yield footnote: Declared yield value in accordance with ISO/IEC 19752. The number of pages may be affected by operating environment, printing interval, graphics, media type and media size.
Operating requirements:
Operating temperature range: 10 to 30°C
Operating temperature range: 50 to 86°F
Storage temperature range: -20 to 40°C
Storage temperature range: -4 to 104°F
Non-Operating Humidity Range: 10 to 90% RH
Dimensions and weight:
Package dimensions (W x D x H): 15.51 x 7.28 x 7.16 in
Package dimensions (W x D x H): 394 x 185 x 182 mm
Package weight: 2.79 lb
Package weight: 1.27 kg
What's included:
Warranty: This product is warranted to be free from defects in materials and workmanship
What's in the box: