FACE TIME? SKYPE? BRING IT ON!
With 1080p HD video and a wide angle view of 120° your colleagues can join you for a small-group video conference call. The full duplex speaker with echo and noise cancellation means everyone will be heard well. And when the call is over, go back to listening to your music from iTunes. All from this powerful little device with the tiny footprint. Just plug in the USB and you’re ready to go - no software needed.
Note:
CAMERA AND AUDIO SPECIFICATIONS
Camera
FHD 1080p video (1920x1080)
Wide-angle view up to 120°
Fixed Focus Function
Mechanical Tilt
LED activity indicator
Microphone
360° Omni-directional
Active DSP: echo cancellation
Speaker
Full duplex with echo cancellation and noise reduction
MECHANICAL SPECIFICATIONS
Dimensions: 9.25” x 2.4” x 2.4” (235 x 62 x 62mm)
Weight: 16.2oz (460g)
Boxed Dimensions: 10.9” x 9.2” x 3.4” (277 x 234 x 86mm)
Boxed Weight: 30.7oz (875g
USB cable: 4.9’ (1.5m )
USB Extension Cablet: 5.9’ (1.8m)
COMPATIBILITY
Windows PCs: 7, 8.1, 10
Mac OS
POWER AND USB
USB bus powered: 5V/500mA
USB 2.0 full speed