CS900 2.5" SATA III SSD

The PNY CS900 2.5-inch SATA-III (6 Gb/s) solid-state drive (SSD) is the value performance line of PNY SSDs. It is an excellent choice for an entry-level upgrade from a hard disk drive (HDD). The PNY CS900 was designed to be an easy and cost-effective HDD replacement for your existing PC system, without having to sacrifice performance. Upgrading to the CS900 SSD will help you experience an overall performance boost. Boot up, power down, and load applications in seconds. With no moving parts, the PNY CS900 is highly durable and includes a 3-year limited warranty. In addition, the CS900 now includes the Acronis® True Image HD 2017 data migration software, which allows for a seamless experience when transferring data from an existing drive to a new PNY solid-state drive.

The PNY CS900 is an excellent choice for energy efficiency and consumes significantly less power than hard drives. Users can benefit from lower power usage, longer battery life, and a cooler, quieter system. Spend more time enjoying your system and less time worrying about battery consumption. The CS900 lineup is available in a range of capacities from 120 to 480 GB.

The PNY CS900 is engineered with the same level of quality and durability that our consumers have enjoyed with the CS1311 & CS2211 SSDs. PNY's extensive testing and rigorous validation process ensures compatibility across various platforms and multiple Operating Systems.

Manufacturer Part Number
SSD7CS900-480-RB
EAN/UPC
0751492597881,751492597881
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Capacity480 GB
  • Part NumberSSD7CS900-480-RB
  • Form Factor2.5 inch
  • Height*7mm
  • InterfaceSATA-III 6Gb/s; backwards compatible with SATA-II 3Gb/s
  • Max Sequential Read Speed550 MB/s
  • Max Sequential Write Speed500 MB/s
  • NAND TypeTLC
  • Ideal ForHard disk drive replacement, photo and video storage, and boot drives