Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Processor
- Intel® Core™ i7 7700HQ Processor,
Operating System
Chipset
- Intel® HM175 Express Chipset
Memory
- 16 GB DDR4 2400MHz SDRAM, up to 24 GB SDRAM
Display
- 15.6" (16:9) LED backlit FHD (1920x1080) 120Hz Anti-Glare Panel with 72% NTSC with G-Sync
Graphic
- NVIDIA GeForce GTX 1080 with Max-Q Design , with 8GB GDDR5 VRAM
Storage
- Solid State Drives:
- 512GB PCIE Gen3X4 SSD
Keyboard
- Illuminated Chiclet Keyboard
WebCam
Networking
- Wi-Fi
- Integrated 802.11 AC (2x2)
- 10/100/1000 Base T
- Bluetooth
- Built-in Bluetooth V4.1
Interface
- 1 x Microphone-in/Headphone-out jack
- 1 x Type C USB3.1 (GEN2) Thunderbolt
- 4 x USB 3.0 port(s) Type A
- 1 x HDMI, Support HDMI 2.0
Audio
- Built-in Stereo 2 W Speakers And Array Microphone
- Support Windows 10 Cortana with Voice
- ASUS Sonic Studio
Battery
- 4 Cells 50 Whrs Polymer Battery
Power Adaptor
- Output :
- 19.5 V DC, 11.8 A, 230 W
- Input :
- 100 -240 V AC, 50/60 Hz universal
Dimensions
- 37.9 x 26.2 x 1.69 ~1.79 cm (WxDxH)
Weight
Security
- BIOS Booting User Password Protection
VR
Gaming Series
Note
WARNING!
Turn off your Notebook PC and disconnect all connected peripherals before removing the bottom cover. Do not turn on your Notebook PC before reattaching the bottom cover.
*Product appearance and specifications may vary by location and retailer.