Samsung CLT-M504S Magenta Toner Cartridge

Overview Samsung genuine 1,800-page yield Magenta toner cartridges, Eco-Friendly Certified by TÜV Rheinland®, work with your Samsung printer to drive output. You'll enjoy top performance, total reliability and impressive quality each time you print.

Features

Exclusively optimized for unrivaled quality

Genuine Samsung toner provides crisp details and vibrant print output. Even small printed text is clear and legible.

Trust only Original Samsung Toner

Always use Original Samsung Toner and avoid risks of printer damage or problems.

Manufacturer Part Number
SU296A
EAN/UPC
0191628444861,191628444861
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color(s) of printing supplies : Magenta
Print technology : Laser
Page yield (color) : 1,800 pages
Page yield footnote : Declared yield value in accordance with ISO/IEC 19798. The number of pages may be affected by operating environment, printing interval, graphics, media type and media size.

Operating requirementsOperating requirements : Operating temperature range : 10 to 30°C
Operating temperature range : 50 to 86°F
Storage temperature range : -20 to 40°C
Storage temperature range : -4 to 104°F
Non-Operating Humidity Range : 10 to 90% RH

Dimensions and weightDimensions and weight : Package dimensions (W x D x H) : 14.96 x 5.43 x 4.6 in
Package dimensions (W x D x H) : 380 x 138 x 117 mm
Package weight : 1.98 lb
Package weight : 0.9 kg

What's includedWhat's included : Warranty : This product is warranted to be free from defects in materials and workmanship