Samsung MLT-D203E Extra High Yield Black Toner Cartridge

Overview

Samsung genuine 10,000-page yield Black toner cartridges work together with your Samsung printer to drive output. You'll enjoy top performance, total reliability and impressive quality each time you print.2

MLT-D203E/XAA

Features

Exclusively optimized for unrivaled quality

Genuine Samsung extra high yield toner provides crisp details and vibrant print output. Even small printed text is clear and legible.

Trust only Original Samsung Toner

Always use Original Samsung Toner and avoid risks of printer damage or problems.

Manufacturer Part Number
SU890A
EAN/UPC
0191628482542,191628482542
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color(s) of printing supplies : Black
Print technology : Laser
Page yield (black and white) : 10,000 pages
Page yield footnote : Declared yield value in accordance with ISO/IEC 19752. The number of pages may be affected by operating environment, printing interval, graphics, media type and media size.

Operating requirements:

Operating temperature range : 10 to 30°C
Operating temperature range : 50 to 86°F
Storage temperature range : -20 to 40°C
Storage temperature range : -4 to 104°F
Non-Operating Humidity Range : 10 to 90% RH

Dimensions and weight:

Package dimensions (W x D x H) : 13.81 x 10.59 x 5.98 in
Package dimensions (W x D x H) : 351 x 269 x 152 mm
Package weight : 4.25 lb
Package weight : 1.93 kg

What's included:

Warranty : This product is warranted to be free from defects in materials and workmanship
What's in the box :

  • Toner cartridge