The ACC-UCM is a flexible mounting solution for small AV components that need to be hidden. The Universal AV Component Mount’s design allows you to attach it directly to the back of a display if a stand is used, to a wall mount, or even directly to drywall. Multiple ACC-UCMs can be stacked (each is 200mm) to accommodate 200, 400, 600 or 800mm VESA® patterns.
Note:
Minimum to Maximum Screen Size: N/a" to N/a"
VESA Pattern: 200
Weight Capacity: 5lb (2.3kg)
Color: Black
Finish: Powder Coat
Distance from Ceiling: n/a" (n/amm)
Distance from Wall: 0.36" (9mm)
Increlock Increments: N/a
Mounting Pattern: 200mm (3.93, 5.91, 7.87")
Roll: N/a
Security Features: Non-Security Hardware
Swivel Yaw: N/a
Tilt: N/a
Product Dimensions: 8.38 x 8.75 x 0.36" (213 x 222 x 9mm)
Shipping Weight: 1.2lb (0.64kg)
Ship Dimensions: 9 x 1.25 x 8.5" (228.6 x 31.8 x 215.9mm)
UPC Code: 735029316640