The ThinkCentre Tiny-in-One 22Gen3 + ThinkCentre Tiny that comfortably manages your workspace. Tiny-in-One 22Gen3 with AIO features Equipped with Camera with Mic. for VOIP. Meanwhile keep borderless LED panel, lift / tilt / pivot / swiel stand, DisplayPort connectivity, and delivers a reliable performance at an affordable price. Moreover, Tiny-in-One22Gen3 is also a standard monitor which works with all the PCs AIO Features Ready For Enterprise – TIO22Gen3 with Camera + Mic. For VOIP, Touch offering AIO features ready to meet Enterprise Bidding business spec. It not only can enhance productivity to customer, but also improve TIO user experience. Eye Comfort to enhance Productivity – Eye Comofrt solution offering and all compliance with TIO3-22/24. Eye Comfort features can reduce users eye fatigue and also can ehnace office user productivity. Screen Rotatable offering to improve user experience – Screen rotatable offering by TIO3-22/24 Pivot stand. Screen rotatable features offering is not only can enhance user experience, but also can cover wider user scenario, especially Healthcare, Finance scenario. New Plug & Play For Enterprise – One Step, no-tool setup. Modular design means each component is easily refreshed on its own schedule, yielding the lowest TCO of any 21.5" commercial AIO. Fits anywhere with VESA-compatible mount. Space Saving via Industrial leading Borderless Design -- TIO22Gen3 can Fit in 20” AIO Space with 21.5” Industry leading Borderless Design. Borderless Design also provide sleek & clean ID design. Refresh DT/Monitor Separately – Enjoy Full AIO experience with Lenovo Tiny PC. However, without Tiny, TIO can work as standalone Monitor that compatiable with All Brand NB, and DT.
Note:
Part Number: 10R1PAR1AU
EPEAT: Gold
Max Operating Humidity: 80%
Min Operating Humidity: 8%
Max Operating Temperature: 40C
Min Operating Temperature: 0C
Aspect Ratio: 16:9
Brightness: 250 cd/m2 typical
Max Colors Built in Screen: 16.7 million
Connector: 3in1+DP
Contrast Ratio: 1000:1
Display Type: FHD Wide IPS
Ergonomics: EPEAT Gold
Horizontal Viewing Angle: 178 degrees
Maximum Resolution: 1920x1080
Preset Display Modes: 25
User Programmable Modes: 25
Power Supply Type: Internal
Refresh Time: 14Milliseconds
Screen Illumination: LED Backlight
Viewable Image Size Inches: 21.5
Stand: Lift Tilt Swivel Pivot
Swivel: 45 degrees
Tilt: -5 to 30 degrees
Video Input: 3in1+DP
Depth: 72.5mm
Depth (US): 2.85in
Height: 339mm
Height (US): 13.35in
Weight: 3.19kg
Weight (US): 7.01 lbs
Width: 489.3mm
Width (US): 19.26in