802.11ac Wave2 Dual-Radio Standalone Access Point

The Zyxel NWA1123-AC HD is a Wave 2 dual-radio 3x3 MU-MIMO standalone Access Point with a combined data rate of up to 1.6Gbps. Thanks to its superior hardware design with next generation beamforming technology and advanced noise suppression, the NWA1123-AC HD delivers increased coverage and improved connection speeds for every client. The high-performance NWA1123-AC HD provides fast, reliable wireless experience that makes itself a favorable, cost-effective solution for high-density Wi-Fi deployments.

MU-MIMO, New Definition of Wi-Fi

Stepping up from 802.11ac, the second generation Wave 2 technology introduces Multi-User MIMO (MU-MIMO). This is an important WiFi development that enables an AP to communicate with multiple clients at a time offering 300% performance for a 3x3 AP.

Single-User MIMO
Multi-User MIMO

Generation-2 Transmit Beamforming benefits overall networking

Transmit Beamforming (TxBF) technology is another key to implement reliable high-density Wi-Fi connection. It increases overall network transmission data rates, which benefits not only MU-MIMO clients but also all existing clients.

Built for Superior performance

The NWA1123-AC HD is built with a high-efficiency antenna module, premium power amplifiers and low-noise elements delivering superior wireless performance over other Wave 2 access points on the market.

Optimized wireless experience with advanced features

To provide outstanding performance in crowded environment, NWA1123-AC HD features 3G/4G interference immunity, excellent receive sensitivity and DCS, which enlarge its service coverage for more clients and better quality of connection.

Manufacturer Part Number
4798
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Models

  • NWA1123-AC HD 802.11ac Wave2 Dual-Radio Standalone Access Point

RF Specifications

802.11n/ac premium features:

  • 802.11n: 2x2 MIMO with two spatial stream (SU-MIMO)
  • 802.11ac: 3x3 MIMO with three spatial stream (SU-, or MU-MIMO)
  • 802.11ac beamforming (transmit beamforming)
  • Maximal ratio combining (MRC)
  • Low End Sensitivity Improvements (LESI)
  • Time Domain Channel Smoothing
  • 20-, 40- and 80-MHz channels
  • PHY data rates total up to 300 Mbps (11n) + 1300 Mbps (11ac)
  • Packet aggregation: A-MPDU (Tx/Rx), A-MSDU (Tx/Rx)
  • Cyclic Delay diversity (CSD) support
  • Maximum Likelihood Demodulation (MLD) support
  • Low Density Parity Check (LDPC) support

Typical transmit output power (dBm) *1:

  • US (FCC) 2.4 GHz: 25 dBm
  • US (FCC) 5 G GHz: 28 dBm
  • EU (ETSI) 2.4 GHz: 20 dBm
  • EU (ETSI) 5 G GHz: 26 dBm

Antenna gain:

  • 2.4 GHz: 3 dBi; 2x2 MIMO
  • 5 GHz: 3 dBi 3x3 MIMO

Support data rate:

  • 802.11a/g: 1, 2, 5.5, 6, 9, 11, 12, 18, 24, 36, 48, and 54 Mbps
  • 802.11n: up to 300 Mbps in MCS15 (40MHz; 2 Spatial Streams; GI=400ns)
  • 802.11ac:up to 1300 Mbps in MCS9 (80MHz; 3 Spatial Streams; GI=400ns)

Receive sensitivity: Min. Rx sensitivity up to -103 dBm

Interfaces


Number of 10/100/1000M LAN: 2 x switch ports
Console port: 4-Pin serial
Input power requirements: Direct DC power or Power over Ethernet (PoE)*2
PoE: 802.3at (full mode)
802.3af (Restrict 2.4G & 5G radio to one transmit stream only.)
PoE power draw: 15.5 W (802.3at PoE)

WLAN


WLAN maximum throughput: Up to 1600 Mbps
Fast roaming: Pre-authentication and PMK caching
Wireless Security:

  • WPA/WPA2-PSK
  • WPA/WPA2-Enterprise
  • WLAN access control list
  • EAP type
  • IEEE 802.1X
  • MAC filtering
  • Layer-2 isolation
  • RADIUS authentication

Number of SSID: 16
QoS:

  • WMM
  • WMM power save
  • U-APSD
  • DiffServ marking

Network

IPv6 support: Yes
VLANs: Yes
DHCP client: Yes
Management
ZON Utility*3:

  • Discovery of Zyxel switches, APs and gateways
  • Centralized and batch configurations
    • IP configuration
    • IP renew
    • Device factory reset
    • Device reboot
    • Device locating
    • Web GUI access
    • Firmware upgrade
    • Password configuration
    • One-click quick association with Zyxel AP Configurator (ZAC)

Smart Connect:

  • Neighbor device discovery
  • One-click remote management access to the neighboring Zyxel devices

Zyxel AP Configurator*4:

  • Batch AP configuration
  • Batch AP firmware upgrade
  • Batch AP profile backup

Zyxel Wireless Optimizer*5:

  • Wi-Fi AP planning
  • Wi-Fi coverage detection
  • Wireless health management

Standalone AP mode: Yes
Managed AP mode: Yes
CLI: Yes
SNMP: v2c/v3

Standard Compliance

Ethernet:

  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.11ab
  • IEEE 802.3au
  • IEEE 802.3az
  • IEEE 802.3af/at

PoE: IEEE 802.3af/at
WLAN:

  • 802.11b: DBPSK, DQPSK, CCK
  • 802.11g: BPSK, QPSK, 16-QAM, 64-QAM
  • 802.11a: BPSK, QPSK, 16-QAM, 64-QAM
  • 802.11n: BPSK, QPSK, 16-QAM, 64-QAM
  • 802.11ac: BPSK, QPSK, 64-QAM, 256-QAM

Certifications

Radio:

  • FCC Part 15C
  • FCC Part 15E
  • ETSI EN 300 328
  • EN 301 893
  • LP0002
  • EN 60601-1-2

EMC:

  • FCC Part 15B
  • EN 301 489-1
  • EN 301 489-17
  • EN55032
  • EN55024
  • EN61000-3-2/-3
  • BSMI CNS13438

Safety:

  • EN 60950-1
  • IEC 60950-1
  • BSMI CNS14336-1

Physical Specifications and others

Item: Dimensions (WxDxH)(mm/in.)

  • 211 x 223 x 39 / 8.31 x 8.78 x 1.54 

Weight (kg/lb.)

  • 750/1.653

Packing: Dimensions (WxDxH)(mm/in.)

  • 266 x 268 x 56/10.47 x 10.55 x 2.21 

Weight (kg/lb.)

  • 1090/2.403

Included accessories:

  • Wall/ceiling mount plate
  • 12V 2A adapter

Plenum rating: Yes
Kensington lock support: Yes
Power supply: Input: AC 100-240V, 50~60Hz
Output: DC +12V 2A (Sold separately)
MTBF (hr): 1,306,790

Environmental Specifications

Operating: Temperature

  • -20°C to 50°C / -4°F to 122°F

Humidity

  • 10% to 90% (Non-condensing)

Storage: Temperature

  • -40°C to 70°C / -40°F to 158°F

Humidity

  • 10% to 90%
Notes:

*1. Maximum output power is limited by regional regulatory.
*2. When both power sources are available, DC power takes priority over PoE.
*3. Support from ZON Utility V2.1 or above.
*4. Support from ZAC V1.1.4 or above.
*5. Support from ZWO V1.0.5 or above.