70-inch Class FULL HD LCD Display TH-70SF2HU

Built-in Light ID Transmission Function Sends and Receives Information

An originally developed, high-speed backlight control technology has achieved Light ID transmission from displays by modulating (blinking) light at high speed.

The ID signals transmitted from the display are read by a smartphone to relay a variety of information, such as traffic guidance or news about shops or products. The displayed content can also be provided in the smartphone owner's native language.

Various Types of Signage Operation Are Possible

The SF2H Series can automatically start showing pictures when a USB memory containing data is inserted. The display unit can be used as digital signage without a set-top box or PC.

DIGITAL LINK Function Enables Simple Installation and Low System Costs

Using DIGITAL LINK makes it possible to transmit video, audio and control signals over a long distance, up to 150 m (492 ft), with a single LAN cable. Easy cabling also reduces labor during setup. This provides transmission of high-quality images and sounds, as well as remote control.

Brilliant, High-Quality 700 cd/m2 Images for Bright Lobbies

The SF2H Series provides highly visible signage even in open spaces with natural lighting with 700 cd/m2. Blending into surrounding spaces, it has an eye-catching effect even when people are moving. 

Efficiency and Reliability for Continuous 24-hour Operation

The use of highly durable panel materials and quality electronic components ensures dependable 24-hour operation seven days a week. This makes the SF1H Series ideal for installation in public places, surveillance centers, and other applications where absolute reliability is critical.

Choose the Installation to Match Your Application

You can install it vertically or horizontally to match the space, and tilt it 20 degrees forward or back. For installation in high places, tilt the unit for better visibility. You can also use a bracket that complies with VESA standards to suspend it from the ceiling or mount it to a wall for freely flexible installation.

HDMI CEC Device Linking Supported

HDMI-CEC compatible devices can be connected to the display by an HDMI cable, enabling the basic operations (such as power ON/OFF), of the compatible devices to be controlled by the display's remote control.

Cloning Function Saves Labor When Setting Up Multiple Devices

You can easily copy the setting data of a master display to other displays using USB memory. This saves labor when making screen settings during the installation of multiple devices.

Manufacturer Part Number
TH-70SF2HU
EAN/UPC
0885170322349,885170322349
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DISPLAY PANEL

Screen Size (Diagonal): 69.5-inch (1765 mm)

Panel type: VA / Edge-LED

Aspect ratio: 16:9

Effective Display Area (W x H): 60.5" x 34.0" (1538 x 865 mm)

Number of pixels (H x V): 1920 x 1080 pixels

Brightness: 700 cd/m2 (typ.)

Contrast Ratio: 5000:1

Dynamic Contrast: 50,000:1

Max. Display Colors: approx. 1.0 Billion

Response Time: 8.0 ms (G to G)

Viewing Angle (Horizontal / Vertical): 176°/ 176° (CR ≧ 10)

Panel Life Time: approx. 50000 hours

Panel Surface Treatment: Anti glare type (Haze 12%) and Hard coating : 2H

CONNECTION TERMINAL

HDMI IN: HDMI Type A Connector x 2: Linear PCM (Sampling frequency:48 kHz/44.1 kHz/32 kHz)

VIDEO/ AUDIO IN (AV IN):

4 Port mini Jack (M3) x 1 : VIDEO: 1.0 V [p-p] (75 Ω)

(AUDIO IN Shared with DVI-D IN, PC IN) : AUDIO: 0.5 V [rms]

DVI-D IN: DVI-D 24-pin x 1 : Compliance with DVI Revision 1.0 Compatible with HDCP 1.1

DVI-D OUT: DVI-D 24-pin x 1 : Compliance with DVI Revision 1.0 Compatible with HDCP 1.1

PC IN:

Mini D-Sub 15-pin (DDC2B) x 1

Y/G: with sync 1.0 V [p-p] (75 Ω) : without sync 0.7 V [p-p] (75 Ω)

PB/CB/B: 0.7 V [p-p] (75 Ω)

PR/CR/R: 0.7 V [p-p] (75 Ω)

HD/VD: HD/VD TTL (high impedance)

SERIAL IN / OUT: D-sub 9-pin x 1 / x 1, RS-232C Compatible

IR TRANSMITTER IN / OUT: Stereo Mini Jack (M3) x 1 / x 1

AUDIO OUT: Stereo Mini Jack (M3) x 1 : 0.5 V [rms]

Variable (- ∞ - 0 dB) (1 kHz 0 dB Input,10 k Ω Load)

LAN / DIGITAL LINK: RJ45 x 1 100BASE-TX, compatible with PJLinkTM (Long reach mode compatible when using DIGITAL LINK)

USB: USB 2.0 Type A connector x 1 DC 5 V/1A (USB 3.0 is not supported.)

AUDIO

Built in Speaker: 10W (8Ω Full Range:96 mm x 27 mm)x 2

Built in Speaker Out: 20 W [10 W +10 W]

ELECTRICAL

Power Requirements: AC 110 - 127 V 50/60 Hz

Power Consumption: 235 W

On Mode Average Power Consumption*: 205 W

Power Off Condition: approx. 0.3 W

Stand-by Condition: approx. 0.5 W

Apparent power: 236 VA

*Based on IEC 62087 Ed.2 measurement method

MECHANICAL

Dimensions (W x H x D): 62.2" x 36.2" x 3.2" (1580 x 919 x 80 mm)

Weight: 45 kg / 99 lbs

Bezel Color: Black

Bezel Width: R/L 0.73" (18.6 mm), T/B 0.92" (23.6 mm)

Carton Dimensions (W x H x D): 67.6" x 41.4" x 13.9" (1715 x 1050 x 351 mm)

Gross Weight: 55 kg / 119 lbs

Cabinet Material: Front: Metal / Back: Metal

Pitch for Wall-Hanging: VESA Compliant 15.8" x 15.8" (400 x 400 mm) (Installed by: M6 screws / Screw hole depth 0.47" (12 mm))

INSTALLATION

Orientation: Landscape / Portrait / Angle adjustment 0-45 degrees for both left and right (Landscape setting only)

Tilting Angle: 0-20 degrees forward / backward with landscape / portrait setting (Angle adjustment is not possible for forward / backward tilting installation)

*Please contact your sales representative with regard to the tilt angle before installation.

*When installing the Display vertically, be sure that the Power Indicator comes to the lower side.

ENVIRONMENTAL

Operating Environment:

Temperature: 32°F to 104°F (0°C to 40°C )*1 : 32°F to 95°F (0°C to 35°C )*2

Humidity: 20% to 80% (No condensation)

Altitude: 0 to 9186 ft (0 to 2800 m)

Storage Environment:

Temperature: -4°F to 140°F (-20°C to 60°C )

Humidity: 20% to 80% (No condensation)

*1 : for up to 4593 ft (1400 m) altitude *2 : for between 4593 ft (1400 m) and 9186 ft (2800 m) altitude

・Depending on the temperature or humidity conditions, uneven brightness may be observed. This is not a malfunction.

・This unevenness will disappear while applying current continuously. If not, consult the distributor.

UPC Code: 885170322349