Waterproof Case for 38mm Apple Watch Series 3

Compatible with the 38mm Apple Watch Series 2

 

The Ultimate case for the Ultimate device™

The Catalyst Case for Apple Watch Series 3 is the most waterproof case on the market providing drop proof protection while maintaining full functionality of your Apple Watch.

The case is IP 68 Waterproof to 100m (330ft) and MIL-STD 810G for drops and shocks up to 6.6ft (2m). It’s fully sealed against water, dust, dirt and snow and has an exposed face for direct touchscreen access.

Catalyst's True Sound acoustics allows for clear sound transmission. All features of the watch remain fully functional including Wi-Fi, Bluetooth, LTE, Siri, Digital Crown, Side Button, Heart Rate Sensor and Magnetic Charging.

Manufacturer Part Number
CAT38WAT3BLK
EAN/UPC
0840625102341,840625102341
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Every Unit Tested IP 68 Waterproof to 100m (330ft)
  • MIL-STD 810G for drops and shocks up to 2m (6.6ft)
  • Fully sealed against water, dust, dirt and snow
  • Exposed face for direct touchscreen access
  • Catalyst's True Sound acoustics for clear sound transmission
  • All features remain fully functional including Wi-Fi, Bluetooth, LTE, Siri, Digital Crown, Side Button, Heart Rate Sensor, GPS, Altimeter and Magnetic Charging
  • Easy to install or remove device
  • Dimensions: 53.7mm x 44.9mm x 14.4mm (2.1" x 1.7" x 0.5")