Waterproof Case for iPhone 8

Compatible with the iPhone 7

The Ultimate case for the Ultimate deviceā„¢.

The Catalyst Case for iPhone 8 allows users to get more from their iPhones than ever before. This waterproof, drop proof, stylish and fully-functional case sets a new industry standard for total protection. Now you can take your iPhone practically anywhere!

Built of impact-resistant polycarbonate, the case features completely transparent front and back sections which highlight the original look and style of your iPhone without sacrificing any functionality. This case will change how you use your device.

Manufacturer Part Number
CATIPHO8BLK
EAN/UPC
0840625102099,840625102099
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Every unit tested IP68 waterproof to 10m (33ft)
  • Designed to meet or exceed MIL-STD 810G for drops and shocks up to 2m (6.6ft)
  • Fully sealed against dust, dirt and snow
  • Premium, non-slip, soft-touch rubber exterior
  • Includes wrist lanyard that attaches to case for extra security. (Floating lanyard sold separately)
  • Signature Catalyst clear case front and case back showcases and compliments the iconic design of your iPhone
  • Unique, patented, rotating crown dial switches mute on and off
  • Integrated ultra-sensitive screen protector maintains full touchscreen access (including Control Center and swipe functions)
  • Catalyst's signature True Sound Acoustics allows clear sound transmission from 50Hz to 20,000Hz allowing the user to hear calls, music and videos clearly.
  • Full access to all buttons, sensors, cameras, flash and Touch ID (including full fingerprint scan)
  • Hard coated optical camera lens is not recessed so it will not trap dirt, snow or water, which might otherwise impede photography
  • Easy to install or remove iPhone
  • Made of durable materials that do not limit the number of times it can be re-assembled
  • Fits most after-market charge cables (up to 11.5mm wide and 6mm thick)
  • Dimensions 11.7mm thin, 150.8mm tall, 77mm wide (0.46" x 5.93" x 3.04")