55" Professional-Grade Display with Integrated Tuner

NEC's 55" Large Screen P554-AVT2 integrated with a digital tuner (SB-11TM). New contemporary and slim mechanical design with focused aesthetics allows for the smooth and stylistic integration into any type of environment. Their full metal chassis coupled with real-time temperature sensors and integrated cooling fans maintain the professional quality necessary for commercial environments. With a wide range of the latest connectivity interfaces including resolution support up to Ultra High Definition at 60Hz, these displays offer the future-proofing necessary for the investment. These displays also include expandability options such as the Open Pluggable Specification (OPS) and Raspberry Pi Compute Module slots for source integration directly into the display. The NEC P series boasts 700 cd/m2 brightness along with a new anti-glare surface that allows for efficient readability in higher ambient light situations and is ideal for 24/7 signage in airports, quick-serve restaurants, financial institutions and command and control.

  • Stylish and sleak design allows for easy and unobtrusive integration into any environment
  • 700 cd/m² brightness combined with full HD resolution and new anti-reflective screen surface will capture the attention of the audience while allowing for clear visibility in normal ambient light conditions
  • Ships with ATSC digital tuner (SB-11TM) allows for high-definition broadcast capabilities
  • SpectraView Engine allows for complete color, intensity, gamma or uniformity control for the ultimate imaging performance
  • Integrated Media Player allows for audio, video or image playback via USB or SD card that is also upgradeable via LAN
  • Industrial-strength, premium-grade panel with additional thermal protection, internal temperature sensors with self-diagnostics and fan-based technology, allows for hassle-free 24/7 operation
  • Full 5 year commercial warranty to allow for peace of mind and protection of this investment
  • Pair with a WMK-3255S wall mount to meet ADA Compliance requirements for a thin depth signage solution
  • Model includes anti glare screen allowing customers maximum visibility of the content displayed on the screen

Manufacturer Part Number
P554-AVT2
EAN/UPC
0805736067941,805736067941
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications
 
Display
 
Panel Technology    S-IPS (P-DID)
Viewable Image Size    55"
Native Resolution    1920 x 1080
Supported    
Supported Resolutions    640 x 480, 800 x 600, 1024 x 768, 1280 x 720, 1280 x 800, 1280 x 960, 1280 x 1024, 1360 x 768, 1366 x 768, 1400 x 1050, 1440 x 900, 1600 x 1200, 1680 x 1050, 1920 x 1080, 1920 x 1200, 1920 x 2160, 3840 x 2160, 4096 x 2160
 
Pixel Pitch    0.63mm
Backlight Type    LED Edge-lit
Pixels Per Inch    40@ native resolution
Brightness (typical)    500cd/m2
Brightness (maximum)    700cd/m2
Contrast Ratio (typical)    1200:1
Viewing Angle    178° Vert., 178° Hor. (89U/89D/89L/89R) @ CR>10
Response Time(Gray to Gray)    8ms
Refresh Rate    60Hz
Aspect Ratio    16:9
Active Screen Area    47.6 x 26.8 in. / 1209.6 x 680.4mm
Orientation    Landscape/Portrait/Face Up/Face Down
Displayable Colors    More than 1.08 billion (10-bit)
 
 
Synchronization Range
 
Horizontal (Analog/Digital)    Analog: 15.625/15.734/26.97./28.125/31.5-91.1 kHz Digital: 15.0 - 91.1 KHz
Vertical    Analog: 24/25/30/50-85 Hz Digital: 24.0 - 85.0 Hz
 
 
Input Signal
 
Video    Analog RGB 0.7 Vp-p/75 Ohms Digital TMDS / DisplayPort
Sync     Separate sync: TTL Level (Positive/Negative)
Composite sync: TTL Level (Positive/Negative)
Composite sync on green: (0.3Vp-p negative 0.7Vp-p positive)
 
 
Connectivity
 
PC Signal Compatibility    Yes
Macintosh Compatibility    Yes
Input Terminals    
Digital    DisplayPort (1.2 with HDCP), HDMI (2.0 x 2 with HDCP), DVI-D (with HDCP)
Analog    VGA 15-pin D-sub
Audio    3.5mm Mini-Jack x2, DisplayPort Audio, HDMI Audio x2
External Control    RS-232C, LAN (100Mb), 3.5mm Mini-Jack (IR Remote)
 
Output Terminals    
Audio    3.5mm Mini-Jack, External Speaker Jack (2)
Digital    DisplayPort
External Control    LAN (100Mb)
 
 
 
Power Consumption (typical)

On    125W
Max Brightness    175W
ECO Mode Standby    <0.5W
Network Standby    3.0 W
Input Current    3.6A - 1.5A @ 100V - 240V
 
 
Physical Specifications
 
Bezel Width (Left/Right, Top/Bottom)    0.6in./0.6in., 0.6in./0.6in. ; 14.2mm/14.2mm, 14.2mm /14.2mm
Dimensions (WxHxD)    
Net (with stand)    49.0 x 29.3-30.1 x 10.5 in. / 1244.0 x 744.8-764.8 x 267.7mm
Net (without stand)    49.0 x 28.1 x 2.5 in. / 1244.0 x 714.8 x 62.9mm
Shipping    56.3 x 36.2 x 9.8 in. / 1430.0 x 920.0 x 250.0mm
 
Weight    
Net (without stand)    54.2 lbs. / 26.6 kg
Shipping    72.8 lbs. / 33.0 kg
 
 
 
VESA Hole Configuration Specifications
 
300 x 300mm (M6 x 4-hole)
 
 
Environmental Conditions
 
Operating Temperature    32-104°F / 0-40°C
Operating Humidity    20-80%
Operating Altitude    9843 ft. / 3000m
Storage Temperature    -4-140°F / -20-60°C
Storage Humidity    10-90%
Storage Altitude    40,000 ft. / 12,192m
 
 
Limited Warranty (parts & labor, including backlight)
 
 
 
5 years Advanced Replacement
 
 
Additional Features
 
Raspberry Pi Compute Module Compatible
SpectraView Engine Color Control (Including Uniformity Adjustment)
Out-of-box Uniformity Calibration
Integrated Temperature Sensors and Cooling Fans
On-Screen Key Guide
Ethernet Control and Communication
RS-232 Control and Communication
Landscape/Portrait/Face Up/Face Down Capable
Image Flip
TileMatrix (10 x 10)
Carbon footprint meter
24/7 Scheduler with Real Time Clock
>
Holiday Settings
Screen saver function
Multi-Picture Mode
25% haze panel
Ambient light sensor (AmbiBright)
Screen saver function
Optional human sensor
Intelligent Wireless Data (Near Field Communications)
Metal rear cabinet
Variable picture modes
Advanced video settings (Noise Reduction, Adaptive Contrast)
Input labeling
Backlight adjust
Aspect ratio control
Built-in 10W x 2 speakers
LED edge-lit backlighting
NaViSet Administrator Compatible
Auto ID/IP Address Control
Crestron RoomView Support
AMX Beacon
PJLInk Support
10-bit color over HDMI
OPS/Expansion slot
 
 
Ships With
 
3m Power cord
1.8m DVI-D cable
>
Wireless remote control
Batteries
CD-ROM (User Manual)
SD Card Cover Slot
Screws
 
 
Accessories
 
Optional    
NEC    
Wall Mount (WMK-3257
Thin Wall Mount (WMK-3255S)
>
Human Sensor Accessory (KT-RC2)
Table Top Stand (ST-401)
Compute Module Interface Board (DS1-IF10CE)
NEC Raspberry Pi Compute Module (RP3CM16GB)
All OPS Option Cards