48" Professional-Grade Large Format Display with Integrated Tuner

NEC's 48" Large Screen P484-AVT2 integrated with a digital tuner (SB-11TM). New contemporary and slim mechanical design with focused aesthetics allows for the smooth and stylistic integration into any type of environment. Their full metal chassis coupled with real-time temperature sensors and integrated cooling fans maintain the professional quality necessary for commercial environments. With a wide range of the latest connectivity interfaces including resolution support up to Ultra High Definition at 60Hz, these displays offer the future-proofing necessary for the investment. These displays also include expandability options such as the Open Pluggable Specification (OPS) and Raspberry Pi Compute Module slots for source integration directly into the display. The NEC P series boasts 700 cd/m2 brightness along with a new anti-glare surface that allows for efficient readability in higher ambient light situations and is ideal for 24/7 signage in airports, quick-serve restaurants, financial institutions and command and control.

  • Stylish and sleak design allows for easy and unobtrusive integration into any environment
  • 700 cd/m² brightness combined with full HD resolution and new anti-reflective screen surface will capture the attention of the audience while allowing for clear visibility in higher ambient light conditions
  • Ships with ATSC digital tuner (SB-11TM) allows for high-definition broadcast capabilities
  • SpectraView Engine allows for complete color, intensity, gamma or uniformity control for the ultimate imaging performance
  • Integrated Media Player allows for audio, video or image playback via USB or SD card that is also upgradeable via LAN
  • Industrial-strength, premium-grade panel with additional thermal protection, internal temperature sensors with self-diagnostics and fan-based technology, allows for hassle-free 24/7 operation
  • Full 5 year commercial warranty to allow for peace of mind and protection of this investment
  • Pair with a WMK-3255S wall mount to meet ADA Compliance requirements for a thin depth signage solution
  • Model includes anti glare screen allowing customers maximum visibility of the content displayed on the screen

Manufacturer Part Number
P484-AVT2
EAN/UPC
0805736067934,805736067934
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
 
Panel Technology: SPVA (P-DID)

Viewable Image Size: 48"

Native Resolution: 1920 x 1080

Supported:

Supported Resolutions: 640 x 480, 800 x 600, 1024 x 768, 1280 x 720, 1280 x 800, 1280 x 960, 1280 x 1024, 1360 x 768, 1366 x 768, 1400 x 1050, 1440 x 900, 1600 x 1200, 1680 x 1050, 1920 x 1080, 1920 x 1200, 1920 x 2160, 3840 x 2160, 4096 x 2160

Pixel Pitch: 0.53mm

Backlight Type: LED Edge-lit

Pixels Per Inch: 46@ native resolution

Brightness (typical): 500cd/m2

Brightness (maximum): 700cd/m2

Contrast Ratio (typical): 4000:1

Viewing Angle: 178° Vert., 178° Hor. (89U/89D/89L/89R) @ CR>10

Response Time(Gray to Gray): 8ms

Refresh Rate: 60Hz

Aspect Ratio: 16:9

Active Screen Area: 41.5 x 23.3 in. / 1054.08 x 592.92mm

Orientation: Landscape/Portrait/Face Up/Face Down

Displayable Colors: More than 1.08 billion (10-bit)

Synchronization Range
 
Horizontal (Analog/Digital): 15.625/15.734/31.5 – 91.1KHz

Vertical: 50.0 – 85.0Hz (Analog), 24.0-85.0Hz (Digital)

Input Signal
 
Video: Analog RGB 0.7 Vp-p/75 Ohms , Digital TMDS / DisplayPort

Sync : Separate sync: TTL Level (Positive/Negative)
Composite sync: TTL Level (Positive/Negative)
Composite sync on green: (0.3Vp-p negative 0.7Vp-p positive)

Connectivity
 
PC Signal Compatibility: Yes

Macintosh Compatibility: Yes

Input Terminals:

Digital: DisplayPort (1.2 with HDCP), HDMI (2.0 x 2 with HDCP), DVI-D (with HDCP)

Analog: VGA 15-pin D-sub

Audio: 3.5mm Mini-Jack x2, DisplayPort Audio, HDMI Audio x2

External Control: RS-232C, LAN (100Mb), 3.5mm Mini-Jack (IR Remote)

Output Terminals:

Audio: 3.5mm Mini-Jack, External Speaker Jack (2)

Digital: DisplayPort

External Control: LAN (100Mb)

Power Consumption (typical)
 
On: 115W

Max Brightness: 140W

ECO Mode Standby: <0.5W

Network Standby: 3.0 W

Input Current: 3.1A - 1.2A @ 100V - 240V

Physical Specifications
 
Bezel Width (Left/Right, Top/Bottom): 0.5in./0.5in., 0.5in./0.5in. ; 13.2mm/13.2mm, 13.2mm /13.2mm

Dimensions (WxHxD):

Net (with stand): 42.8 x 25.8-26.6 x 10.5 in. / 1086.5 x 655.3-675.3 x 267.7mm

Net (without stand): 42.8 x 24.6 x 2.2 in. / 1086.5 x 625.3 x 54.7 mm

Shipping: 49.6 x 31.9 x 8.9 in. / 1260.0 x 810.0 x 225.0 mm

Weight:

Net (without stand): 38.8 lbs. / 17.6 kg

Shipping: 54.7 lbs. / 24.8kg

VESA Hole Configuration Specifications
 
300 x 300mm (M6 x 4-hole)
 
Environmental Conditions
 
Operating Temperature: 32-104°F / 0-40°C

Operating Humidity: 20-80%

Operating Altitude: 9843 ft. / 3000m

Storage Temperature: -4-140°F / -20-60°C

Storage Humidity: 10-90%

Storage Altitude: 40,000 ft. / 12,192m

Limited Warranty (parts & labor, including backlight)
 
5 years Advanced Replacement
 
Additional Features
  • Raspberry Pi Compute Module Compatible
  • SpectraView Engine Color Control (Including Uniformity Adjustment)
  • Out-of-box Uniformity Calibration
  • Integrated Temperature Sensors and Cooling Fans
  • On-Screen Key Guide
  • Ethernet Control and Communication
  • RS-232 Control and Communication
  • Landscape/Portrait/Face Up/Face Down Capable
  • Image Flip
  • TileMatrix (10 x 10)
  • Carbon footprint meter
  • 24/7 Scheduler with Real Time Clock
  • Holiday Settings
  • Screen saver function
  • Multi-Picture Mode
  • 25% haze panel
  • Ambient light sensor (AmbiBright)
  • Screen saver function
  • Optional human sensor
  • Intelligent Wireless Data (Near Field Communications)
  • Metal rear cabinet
  • Variable picture modes
  • Advanced video settings (Noise Reduction, Adaptive Contrast)
  • Input labeling
  • Backlight adjust
  • Aspect ratio control
  • Built-in 10W x 2 speakers
  • LED edge-lit backlighting
  • NaViSet Administrator Compatible
  • Auto ID/IP Address Control
  • Crestron RoomView Support
  • AMX Beacon
  • PJLInk Support
  • 10-bit color over HDMI
  • OPS/Expansion slot
Ships With
  • 3m Power cord
  • 1.8m DVI-D cable
  • Wireless remote control
  • Batteries
  • CD-ROM (User Manual)
  • SD Card Cover Slot
  • Screws