90" LED Backlit Commercial-Grade Display with Integrated Digital Tuner

NEC's 90" Large Screen E905-AVT2 delivers a cost-effective solution while maintaining the extensive feature set and high visual quality that's expected with a commercial grade display. Integrated with a digital tuner (SB-11TM) and complemented with its extremely large size, full external control and expanded connectivity, this display is the ideal solution for all boardroom, conference room and meeting room type of applications.

  • Ships with ATSC digital tuner (SB-11TM) allows for high-definition broadcast capabilities
  • Full bi-directional external control via both RS232 and LAN
  • Expanded terminal interface including 2 HDMI, DisplayPort, DVI and VGA connections
  • Model includes anti glare screen allowing customers maximum visibility of the content displayed on the screen

Manufacturer Part Number
E905-AVT2
EAN/UPC
0805736067910,805736067910
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
 
Panel Technology: UV²A

Viewable Image Size: 90"

Native Resolution: 1920 x 1080

Pixel Pitch: 1.04mm

Backlight Type: LED Direct-lit

Pixels Per Inch: 24.48

Brightness (typical): 280cd/m2

Brightness (maximum): 350cd/m2

Contrast Ratio (typical): 5000:1

Viewing Angle: 176° Vert., 176° Hor. (88U/88D/88L/88R) @ CR>10

Response Time(Gray to Gray): 4ms

Refresh Rate: 60Hz

Aspect Ratio: 16:9

Active Screen Area: 78.5 x 44.1 in. / 1993.0 x 1121.0 mm

Orientation: Landscape

Displayable Colors: More than 1 billion

Synchronization Range
 
Horizontal (Analog/Digital): 15.625 / 15.734 / 26.973 / 28.125 / 31.5-91.1 kHz

Vertical: 24/25/30/50 - 85.0Hz

Input Signal
 
Video: Analog RGB 0.7 Vp-p/75 Ohms Digital TMDS / DisplayPort

Sync : Separate sync: TTL Level (Positive/Negative)
Composite sync: TTL Level (Positive/Negative)
Composite sync on green: (0.3Vp-p negative 0.7Vp-p positive)

Connectivity
 
PC Signal Compatibility: Yes

Macintosh Compatibility: Yes

Input Terminals:

Digital: DisplayPort, HDMI (2), DVI

Analog: VGA 15-pin D-sub

Audio: Audio Mini-Jack x 2

External Control: Ethernet (RJ45), RS-232C

Output Terminals:

Audio: Audio Mini-Jack, External Speaker Jack (2)

Power Consumption (typical)
 
On: 270W

ECO Mode Standby: <2.5W

Input Current: 4.8A @ 100-120V; 2.0A @ 220-240V

Physical Specifications
 
Bezel Width (Left/Right, Top/Bottom): 1.2/1.2, 1.2/1.2 in. / 29.7/29.7, 29.7/29.7mm

Dimensions (WxHxD):

Net (with stand): 81.0 x 48.2 x 23.9 in. / 2058.4 x 1223.6 x 606.0mm

Net (without stand): 81.0 x 46.7 x 4.9 in. / 2058.4 x 1186.4 x 123.2mm

Shipping: 93.1 x 59.1 x 17.7 in. / 2366.0 x 1502.0 x 450.0mm

Weight:

Net (with stand): 188.7lbs. / 85.6 kg

Net (without stand): 178.6lbs. / 81.0kg

Shipping: 225.8lbs / 102.4kg

VESA Hole Configuration Specifications
 
400 x 400mm
 
Environmental Conditions
 
Operating Temperature: 32-104°F / 0-40°C

Operating Humidity: 20-80%

Operating Altitude: 9843ft. / 3000m

Storage Temperature: -4-140°F / -20-60°C

Storage Humidity: 10-90%

Storage Altitude: 40,000 ft. / 12,192m

Limited Warranty (parts & labor, including backlight)
 
3 years
 
Additional Features
  • Integrated Temperature Sensors
  • Thermodynamic Cooling Fans
  • Ethernet control and communication
  • RS-232Control and communication
  • AMX Beacon Compatible, Crestron Connected Compatible
  • Full 24/7 Scheduler
  • Custom Input Detect Options
Auto Power On Integrated 10W Speakers Full Steel Chassis Plug and Play DDC2B Full Scheduler Function SB-03TM digital tuner module integrated into the OPS Slot
 
Ships With
  • Power cord
  • 1.8m DVI-D cable
  • Wireless remote control
  • Batteries
  • CD-ROM (user manual)
  • Option board slot cover
  • Screws
  • Thumbscrews