Viewmate Universal Tablet Holder -Option 962

Start using your tablet ergonomically and let it truly become part of a modern workstation. The Viewmate universal tablet holder suspends your tablet above your desk at just the right spot or aligns it with a secondary display.

Manufacturer Part Number
52.962
EAN/UPC
0805410529628,805410529628
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • VESA MIS-D 100 x 100 mm compatible
  • Spring-loaded mechanism clamps almost any tablet
  • Tablet thickness max. 14 mm
  • Grip range min. 150 - max. 260 mm
  • Has grippers made of soft synthetic material
  • Holds a tablet in place, regardless of it being rotated to landscape or portrait mode
  • Tablet is easily inserted or removed
  • To be mounted on a monitor arm (not included)