MFC-L2730DW Monochrome Laser MFC

Printer, fax, copier, scanner, PC fax. 36 ppm. USB 2.0, Network, WiFi. Brother iPrint & Scan, Google Cloud Print, AirPrint. Single sheet bypass tray for printing on envelopes and card stock. 2.7” colour touchscreen. Duplex printing. 250-sheet letter/legal tray. 1-year limited warranty.

Manufacturer Part Number
MFCL2730DW
EAN/UPC
0012502649878,012502649878
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • General
    • FunctionsLaser Printer, Laser Fax, Flatbed Colour Scanner, Flatbed Digital Laser Copier, PC Fax
    • Number of Functions5 in 1
    • EngineMono Laser
    • Backup For ClockUp to 60 hours
    • Standard Memory128MB
  • Display
    • LCD Display68mm TFT Colour LCD (Touchscreen)
  • Printer
    • EmulationPCL6, BR-Script3, PDF Version 1.7
    • Print SpeedUp to 34 ppm
    • CPU Speed600MHz
    • Printer Resolution600 x 600 dpi, HQ1200 (2400 x 600 dpi) quality, 1200 x 1200 dpi
    • Printer CompatibilityWindows 10 (32&64bit), Windows 8/8.1 (32&64bit), Windows 7 (32&64bit), Windows Server 2016, Windows Server 2012 (32&64bit), Windows Server 2012 R2, Windows Server 2008 (32&64bit), Windows Server 2008 R2 (All server Operating Systems are print only)
      Mac OS X 10.10.5 or greater
      Linux Cups, LPD/LPR
      Citrix Presentation Server 4.0/ 4.5, Citrix XenApp 5.0, and Citrix XenDesktop 2.0/ 3.0/ 4.0. (Print Only)
    • Printer Driver Functions
    • 2 Sided PrintYes (Automatic)
    • 2 Sided Print SpeedBuilt-in @ Up to 16 sides per minute / 8 sheets per minute
    • First Print Out TimeLess than 8.5 secs from Ready mode, Less than 17.5 secs from Sleep mode
    • Warm Up TimeLess than 9 secs from Sleep mode
      Less than 26 secs from Power ON
    • Resident FontsPCL:66 scalable fonts, 12 bitmap fonts, 16 bar codes
      PS: 66 scalable fonts
    • Resident BarcodesCode39, Interleaved 2 of 5, FIM(US-PostNet), Post Net(US-PostNet), EAN-8, EAN-13, UPC-A, UPC-E, Codabar, ISBN(EAN), ISBN(UPC-E), Code128 (set A, set B, set C), EAN128 (set A, set B, set C), Code93, GS1Databar, MSI
    • Quiet ModeYes
  • Paper Handling
    • Standard Paper CapacityUp to 250 Sheets
    • Manual Feed Slot1 sheet
    • Output Paper CapacityUp to 120 Sheets Face Down (80gsm)
      1 sheet face-up (straight paper path)
    • ADFUp to 50 sheets
    • Media Weights Paper Tray60 - 163 gsm
    • Media Weights Manual Feed Slot60 - 230 gsm
    • Media Weights ADF60 - 105 gsm
    • Media Weights Duplex60 - 105 gsm
    • Media Size Paper TrayA4, Letter, A5, A5 (Long Edge), A6, Executive
    • Media Size Manual Feed SlotWidth 76.2 to 215.9 mm, Length 127 to 355.6 mm, Envelope: COM-10, DL, C5, Monarch
    • Media Size ADFWidth 105 to 215.9 mm, Length 147.3 to 355.6 mm
    • Media Size DuplexA4
    • Media Size Scanner GlassUp to A4/LTR
    • Media Types Paper TrayPlain Paper, Thin Paper, Recycled Paper, Thick Paper
    • Media Types Manual Feed SlotPlain Paper, Thin Paper, Thick Paper, Thicker Paper, Recycled Paper, Bond, Label, Envelope, Env. Thin, Env.Thick
    • Media Types ADFPlain Paper, Recycled Paper
    • Media Types DuplexPlain Paper, Thin Paper, Recycled Paper
  • Digital Copier
    • Copier SpeedUp to 34 cpm
    • Copier ResolutionMaximum 600 x 600 dpi
    • Reduction-Enlargement Ratio25 - 400 percent in 1 percent increments
    • Copier N-in-12 in 1 & 4 in 1 (A4/LTR)
    • First Copy Out TimeLess than 10 sec from Ready mode, Less than 19 sec from Sleep mode
    • 2 Sided CopySimplex Scan to Duplex Print
  • Fax
    • Modem Speed33,600bps (Fax)
    • Transmission SpeedApprox: 2.5sec (ITU-T Test Chart, Std resolution, JBIG)
    • Fax Receive StampYes
    • 2 Sided FaxReceive Only
    • Display FaxReceive Only
    • ITU-T Group compatibilitySuper G3
    • Telstra Duet CompatibleYes
    • Memory BackupYes
    • Speed Dials200 locations
    • Group DialsUp to 20 groups
    • Out of Paper ReceptionUp to 500 Pages (ITU-T Test Chart)
    • Fax ForwardingTo Fax number or (Email Address-Apply for Firmware from Brother)
  • Fax Features
    • PC FaxSend/Receive from Windows
      Send only from MAC / Linux
      (Network / USB)
    • Internet FaxYes - T37 protocol (Apply for Firmware from Brother)
    • Fax to ServerYes (Apply for Firmware from Brother)
  • Digital Scanner
    • Scanner Colour/MonoColour
    • Scanner TypeFlatbed Digital
    • Scanning TechnologyCIS
    • Scan SpeedSimplex: 22.5/7.5 ipm (Mono/Colour)
      In accordance with ISO/IEC17991 (A4)
    • Scanner Resolution (Optical)From Glass: Up to 1200 x 1200 dpi
      From ADF: Up to 600 x 600 dpi
    • Scanner Resolution (Interpolated)Up to 19,200 x 19,200 dpi
    • Scan to KeysScan To: Email Client /Email Server(with firmware update)/ OCR/ Image/ File/ FTP/ SharePoint
    • Scanner CompatibilityWindows 10 (32&64bit), Windows 8/8.1 (32&64bit), Windows 7 (32&64bit),
      Mac OS X 10.10.5 or greater
      Linux Sane
  • Software
    • Software AvailableWindows: Scansoft Paperport 14SE and OCR , Status Monitor, Control Centre4, BRAdmin Light , Web Base Management, BRAdmin Professional , Network Remote Setup, Driver Deployment Wizard
      Mac: Page Manager9 , Status Monitor, Control Centre2, Remote Setup, PC Fax Send
  • Connectivity
    • InterfaceHi-Speed USB 2.0, 10Base-T/100Base-TX Ethernet and IEEE 802.11b/g/n Wireless, Wi-Fi Direct
    • Wired Interface10Base-T/100Base-TX Ethernet
    • Wireless InterfaceIEEE 802.11b/g/n (Infrastructure Mode)
      IEEE 802.11g/n (Wi-Fi Direct)
    • Wi-Fi DirectYes
  • Mobile / Web Printing
    • iPrintScanYes
    • AirprintYes
    • Web ConnectYes
    • Google Cloud PrintYes
    • Brother AppsYes
    • MopriaYes
  • Networking
    • Wireless InterfaceIEEE 802.11b/g/n (Infrastructure Mode)
      IEEE 802.11g/n (Wi-Fi Direct)
    • Wireless ModeIEEE 802.11b/g/n (Infrastructure Mode), IEEE 802.11g/n (Wi-Fi Direct)
    • Wireless SecurityWEP 64/128 bit, WPA-PSK (TKIP/AES), WPA2-PSK (TKIP/AES)
    • Network Protocols IPV4ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port 9100, IPP/IPPS, FTP Server, SNMPv1/v2c/v3, HTTP/HTTPS Server, FTP Client and Server, TFTP Client and Server,SMTP Client, ICMP, Web Services (Print/Scan)
    • Network Protocols IPV6NDP, RA, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, SMTP Client, FTP Client and Server, SNMPv1/v2c/v3, HTTP/HTTPS server, TFTP client and server, ICMPv6, Web Services (Print/Scan)
    • Network ManagementWindows: BRAdmin Light, Web Base Management, BRAdmin Professional, Network Remote Setup
      Mac: Web Base Management, Network Remote Setup
      Linux: Web Base Management
    • Network ScanYes (Windows / Mac)
    • Email AlertsE-mail Notification and Reports
  • Security
    • Secure PrintWindows / Mac
    • Secure Function LockVer. 3.0 (100 registerable users)
  • Consumable
    • ConsumablesStandard Toner Cartridge (TN-2430) Up to 1,200 A4 pages*
      High Yield Toner Cartridge (TN-2450) Up to 3,000 A4 pages*
      Drum (DR-2425) Up to 12,000 A4 pages (1 page / job)
      *In accordance with ISO/IEC 19752
    • Inbox ConsumablesInbox Toner Cartridge Up to 700 pages @ ISO/IEC 19752
      Drum (DR-2425) Up to 12,000 pages (1 page / job)
    • Standard Yield TonerStandard Toner Cartridge (TN-2430) Up to 1,200 A4 pages @ ISO/IEC 19752
  • Weight and Measures
    • Size410(W) x 399(D) x 318(H)mm
    • Weight10.9 Kg without consumables
  • Environment
    • Energy Star CompliantYes
    • Power ConsumptionPeak: Average 440W, Ready: Average 42W, Sleep: 5.1W, Deep Sleep: 1.1W
    • Noise LevelSound Pressure Level: (Printing) Less than 49 dBA, (Standby) Less than 30 dBA
      Sound Power Level: (Printing) Less than 6.59 B, (Standby) Inaudible
    • Sleep ModeYes (0-50 min)
    • TEC Value1.348kwh/week
  • Others
    • Warranty12 Months Return To Base
    • Recommended Monthly Print Volume250 to 2,000 pages
    • Carton ContentsMFC-L2730DW Printer, CD-ROM (including User''s Guide), Quick Setup Guide, Telephone Line Cord, Telephone Line Cord Adapter, Inbox Toner Cartridge 700 pages in accordance with ISO / IEC 19752, Drum (DR-2425) @ 12,000 pages, AC Power Cord
    • Footer*In accordance with ISO/IEC 19798