WU336 DLP Projector

Bright WUXGA projection with superior widescreen performance

  • WUXGA projection with 3400 lumens and 20000:1 contrast ratio
  • Extensive I/O support with 2xHDMI (with MHL), VGA-in, composite, audio-in, audio-out, USB power, RS-232C
  • Powerful 10 watt speaker enhances presentations and audio/video with crisp and clear sound
  • Flexible installations with 1.3x Zoom and RJ-45
  • Optional HDCast Pro enables wireless mirroring and streaming
  • Minimal maintenance with 15,000 hour lamp life

The Optoma WU336 is a bright WUXGA projector optimized for small-to-medium rooms, like classrooms, meeting rooms and training labs. Its 3400 lumens and 20,000:1 contrast ratio produces incredible sharp and vivid images, even with moderate room light. Support for sRGB and REC.709 color profiles ensures accurate color reproduction whether the source is PC, Mac or video devices.

A 1.3x zoom delivers robust installation options while wall color adjustment optimizes brightness for projection onto varying color surfaces with the Optoma WU336. The powerful internal speaker, driven by 10 watts of power, can fill a room with loud and crisp audio to further enhance media and presentations.

Robust input options on the Optoma WU336 include 2 HDMI, VGA and composite for connectivity to a wide range of devices. A 15,000-hour lamp life enables many years of use with minimal maintenance.

Manufacturer Part Number
WU336
EAN/UPC
0796435441708,796435441708
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display Technology: Single 0.48” DMD S410, DC3 chip DLP® Technology by Texas Instruments
Resolution: WUXGA 1920 x 1200
Brightness: 3400 ANSI lumens
Contrast Ratio: 20,000:1
Lamp Life2 : (hrs)
Throw Ratio 3: 1.58 - 2.06
Zoom Type: Digital 0.8-2.0x
I/O Connectors: 2xHDMI (with MHL), VGA-in, composite, audio-in, audio out, USB power, RJ-45, RS-232C
Audio: 10W
Keystone Correction: ± 40° vertical
Weight: 6.7 lbs (3.06 kg)
Dimensions (W x D x H): 12.44” x 9.2” x 4.27”
Aspect Ratio: 4:3, 16:9
Offset: 116%±5%
Projection Screen Size: 27” - 299”
Projection Distance: 3.9’ - 33.46”
Projection Lens: F=2.43 ~2.78, f=16.91 ~ 21.60mm manual
Uniformity: 70%
Maximum Resolution: WUXGA (1920x1200)
Computer Compatibility: FHD, HD, WXGA, UXGA, SXGA, XGA, SVGA, VGA, Mac
Video Compatibility: PAL (B, D, G, H, I, M, N, 576i/p), NTSC (M, 4.43/3.58 MHz, 480i/p), SECAM (B, D, G, K, K1, L) HD (1080i, 720p)
3D Compatibility: Side-by-side:1080i50 / 60, 720p50 / 60
Frame-pack: WUXGA24, 720p50 / 60
Over-under: WUXGA24, 720p50 / 60
Horizontal Scan Rate: 25 - 85Hz (120Hz for 3D)
Vertical Scan Rate: 15 - 91kHz
Displayable Colors: 1.07 Billion
Noise Level (Eco mode): 27/32db
Power Supply: AC input 100–240V, 50–60Hz, auto-switching
Power Consumption: 300W Typical (Bright mode), 330W Max (Bright mode), 210W Typical (Eco+ mode), 230W Max (Eco+ mode)
Lamp Type: 240W
Operating Conditions: Operating temp @ sea level up to 10000 feet = 23F (max); must manually switch to high altitude mode @ 5000 feet & above (using OSD)
Operating Temperature: Operating temp @ sea level up to 10000 feet = 23F
(max); must manually switch to high altitude mode @
5000 feet & above (using OSD)
Security: Security bar, Kensington lock, password protection
Remote Control: Full size remote
Standard Accessories: AC power cord, remote control, carrying case, batteries for remote, multilingual CD-ROM user’s manual, quick start card, and warranty card
Optional Accessories: Universal ceiling mount, DLP®Link™ 3D glasses, lamp, remote
Optional Wireless: No
Color Wheel: RYGCWB
Warranty: 3 Years
RoHS: Compliant
Projection method: Front, rear, ceiling mount, table top
Warranty: 3-year Optoma Express Service, 1-year on lamp