Galea 500 (PHW730)

Puts you right inside the game

Give you the ability to hear and not just see the exact location of all the elements within the game: the assassin creeping in from behind or the bullets shooting toward you from enemy outside the field of sight.

Experience movies the way they are meant to be heard

Turn your headphones into a top-of-the-line movie theater sound system, creating an immersive real surround sound experience.

Pinpoint accuracy and total auditory immersion

Take the VR experience to the next level with fully realistic 3D sound that gives VR entertainment a real sense of presence.

Manufacturer Part Number
NP.HDS1A.003
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model

  • Predator Galea 500 (PHW730)
Driver Unit
  • 40 mm Bio-cellulose with rubber surround
Frequency
  • 20 Hz - 20 KHz
Impedance
  • 16 ohm
Sensitivity
  • 112 dB
Sound Technology
  • Acer TrueHarmonyTM 3D Soundscape Technology
Surround Sound
  • Built-in Virtual 7.1 Surround
Dimensions
  • 190 x 90 x 224 mm (Headset)
  • 5 x 2000 mm (Cable)
  • 64 x 37 x 22 mm (Sound control box)
Connection
  • Wired
Plug Type
  • USB
Control Box
  • Volume Control / Mute / 3D Audio System /
  • EQ Mode (Music, Movie, Sport)
Microphone
  • Uni-directional retractable microphone with LED