The HDMI Over Cat5/6 Extender is ideal for extending digital video and audio, making it a great solution for digital signs, schools, churches, trade show presentations, or any application where the HDMI source is farther than 50 feet from the display. The extender can also send HDMI signals over existing Cat5 or Cat6 cable infrastructure for cost-effective reliability, while maintaining high performance quality.
Convenience
This solution is able to extend HDMI video and audio up to 164 feet and requires the use of a single Cat5 or Cat6 patch cable. With no drivers or software to install, the HDMI over Cat5/6 Extender provides total plug and play convenience. Simply connect the transmitter to the video source, the receiver to the display, and extend with a single category cable for quality video and audio.
Note:
Operating Temperature Range: 0~40°C, 0~80% RH (Non-condensing)
• Storage Temperature: 0~40°C, 0~80% RH (Non-condensing)
• Product is marked and conforms to 2011/65/EU ROHS
• Dimensions (L×W×H): 84.5 x 49 x 24mm