Viewmate Monitor Arm - Desk 642

This dual monitor arm combines strength, practicality and usability in one package. The clamp lever lets you adjust the height of your monitors with the greatest of ease. With cable management on the crossbar and pole, this product offers a practical and user-friendly way to achieve a great and affordable dual monitor set-up.

Manufacturer Part Number
52.642
EAN/UPC
0805410526429,805410526429
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Easy to adjust in height using a clamp lever
  • Static height adjustment range of 295 mm
  • Fixed depth
  • Fitted with cable clips and cable loop ties to guide cables tidily
  • Main components made of steel
  • VESA MIS-D 75 x 75/100 x 100 mm compatible
  • Monitor: tilt +90°/-90°, rotate 360°
  • Arm: swivel 360°
  • Weight capacity max. 15 kg per monitor
  • Monitor size limit: width 640 - height 712 mm
  • Comes with a desk clamp mount and bolt-through desk mount
  • Suitable for a desktop thickness of 5 up to 40 (clamp) or 50 mm (bolt through)