48-quart Storage Tub

Storage tub features an integrated load-bearing pipe in the lid for added strength and security while stacking. Simplified lid is easier to open and close to let you quickly store and access your supplies. Included inserts let you conveniently store letter/legal-size hanging file folders. 48-quart tub is designed to hold up to 45 lb. of materials.

Manufacturer Part Number
00901U01C
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

12 Gallon (45 L) Flip Top Tote, Blue

  • Case Dimensions: 22.875 L x 15.625 W x 13.5 H
  • Item Number (SKU): 00901U01C or STX00901U01C