
Wheelchair Accessible Mount for payment terminals enhances customer experience if they are in a wheelchair. The unique, patent-pending, adaptable arm extends from a stationary position above a standard checkout counter height to a height below the counter to within American with Disabilities Act guidelines (10"), and closer to the wheelchair armrests for easier payment verification, signing approval, and/or entering a PIN on the terminal screen. This improves accessibility for customers using wheelchairs and helps prevent security violations that occur when customers relinquish their cards and PIN because they cannot reach. Multiple position angles ensure terminal display is within sight of people of different heights or those using a wheelchair. This product was designed for any business that accepts credit card payments. This mount is designed for Verifone and Moneris MX915 EMV-ready Payment Terminals.
Note:
Base Diameter: 5 inches
Max. Outward Extension: (+/-) 15 inches
Max. Depth Extension: (+/-) 10 inches
Height ( at home position): 8.5 inches (with terminal)
Length of Arms: 7.5 inches / 8 inches
Tilt Forward Motion (at base): (+/-) 142º
Tilt Extension (at elbow): (+/-) 110º
Tilt ( at Mounting Plate): (+/-) 0-60º
Horizontal Rotation ( at base): (+/-) 240º
Colors: Black (custom colors available upon request)
Finish: Textured powder coat
Construction: Steel