Insulated Storage Backpack

Five Star backpack features a built-in, insulated compartment to help keep your snacks and beverages at an enjoyable temperature. Main compartment expands to provide extra storage space for textbooks, notebooks, folders and more. Plus, it opens wide to help you easily find your supplies. Padded sleeve secures and protects a laptop or tablet up to 17" in size. Multiple organization pockets help keep small items organized and easily accessible. Adjustable, padded straps provide comfortable support to make heavy loads easier to carry.

Manufacturer Part Number
73292
EAN/UPC
0043100732921,043100732921
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • SKU:73292
  • style:Bags and Totes
  • closure:Zipper
  • strap or handle type:Double Padded Straps
  • pockets:Interior/Exterior
  • expandable:Yes
  • gender:Neutral
  • end use:School