Medical solution cabinet with key lock features an easy-to-use rail system that uses alphabetical dividers to hold the included writable, sealed bags and keep them easily accessible. Versatile construction can be customized into an "all-rail" or "all-shelf" system. Mountable design can be affixed to a desk or wall to keep it securely placed in an optimal location. Medical solution cabinet is perfect for adult care centers, daycares, schools and more.
Note:
Exterior Dimension Height:
72.128"
Exterior Dimension Width:
36.000"
Exterior Dimension Depth:
15.187"
Interior Dimension Height:
72
Interior Dimension Width:
36
Interior Dimension Depth:
15
Weight:
150