Key Lock Medical Storage Cabinet

Medical solution cabinet with key lock features an easy-to-use rail system that uses alphabetical dividers to hold the included writable, sealed bags and keep them easily accessible. Versatile construction can be customized into an "all-rail" or "all-shelf" system. Mountable design can be affixed to a desk or wall to keep it securely placed in an optimal location. Medical solution cabinet is perfect for adult care centers, daycares, schools and more.

Manufacturer Part Number
24MSCRWT
EAN/UPC
0033983086945,033983086945
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Exterior Dimension Height:

24.072"

Exterior Dimension Width:

24.144"

Exterior Dimension Depth:

14.170"

Interior Dimension Height:

24

Interior Dimension Width:

24

Interior Dimension Depth:

13

Weight:

40