Medical solution cabinet features a digital card reader that works with employee scan card badge technology for quick, simple access control and audit tracking. Rail system with alphabetical dividers holds the included writable, sealed bags to keep them easily accessible. Versatile construction can be customized into an "all-rail" or "all-shelf" system. Mountable design can be affixed to a desk or wall to keep it securely placed in an optimal location. Medical solution cabinet is perfect for adult care centers, daycares, schools and more.
Note:
Exterior Dimension Height:
24.072"
Exterior Dimension Width:
24.144"
Exterior Dimension Depth:
14.170"
Interior Dimension Height:
24
Interior Dimension Width:
24
Interior Dimension Depth:
13