Universal Rolling Cart and Organizer Bag

Universal Rolling Cart and Organizer Bag is the perfect solution for carrying school supplies, files, classroom equipment and more. Double rails lock the sides securely in place to prevent items from falling out. The telescoping handle extends to 23" from the cart and locks in three positions for easy mobility on rubber wheels. The saddlebag-style canvas cover has more than 30 storage compartments with zipper and hook-and-loop extensions to efficiently manage your supplies. The cart accommodates letter/legal-size folders, hanging files, and binders.

Manufacturer Part Number
550BRD
EAN/UPC
0763960608562,763960608562
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Assembled Weight:  10.50

Assembled Dimensions:  18.00" x 15.50" x 16.00"