Flip Flop Chair

Flip-flop chair lets you create a comfortable and fun seating environment in any play space, reading room, or library. The multi-purpose design can be used as a club chair with ottoman, relaxing lounger, or stacked to create a play space. The two-piece set is lightweight for children to safely maneuver each piece into their favorite configuration. Flip-flop chair is designed for children ages 2 to 7.

Manufacturer Part Number
12711GN
EAN/UPC
0763960715925,763960715925
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Assembled Weight:  10.00

Assembled Dimensions:  26.00" x 26.00" x 16.00"

Other Dimensions:

Chair: 26"L x 26"W x 16"H
Ottoman: 17"L x 14"W x 8"H
Lounger: 52"L x 26"W x 8"H